TE Connectivity Compression Connectors 189518-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 39.3 MM  [1.54 INCH ] Barrel Length : 230 MM  [9.055 INCH ] Barrel Outside Diameter : 53.3 MM  [2.09 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 800 Compatible Conductor Range (AWGKC) : 1578 - 1578 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 39.3 MM  [1.54 INCH ] Barrel Length : 230 MM  [9.055 INCH ] Barrel Outside Diameter : 53.3 MM  [2.09 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 800 Compatible Conductor Range (AWGKC) : 1578 - 1578 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 189518-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
189518-000
Compression Connectors 189518-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 39.3 MM  [1.54 INCH ] Barrel Length : 230 MM  [9.055 INCH ] Barrel Outside Diameter : 53.3 MM  [2.09 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 800 Compatible Conductor Range (AWGKC) : 1578 - 1578 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 39.3 MM  [1.54 INCH ]
  • Barrel Length : 230 MM  [9.055 INCH ]
  • Barrel Outside Diameter : 53.3 MM  [2.09 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 800
  • Compatible Conductor Range (AWGKC) : 1578 - 1578

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 189518-000 189518-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details