Body Features Weight (GRPC) : 280
Dimensions Conductor Range (MMSQ) : 16 - 35 Power System Clamp Conductor Diameter (MM) : 8 - 11
Electrical Characteristics Breaking Load (Min) (KN) : 4.3 Conductor Insulation : XLPE Power System Clamp Voltage Class (KV) : ≤ 1
Industry Standards Standard Reference : NFC 33 040 / EN 50483-3
Mechanical Attachment Suspension Bracket Included : Yes
Operation/Applicatio
n Application Type : LV ABC Overhead : Yes
Product Availability Power System Clamp Product Availability : Worldwide
Product Type Features Fuse Link Design : Yes LV ABC Type : Insulated Neutral Messenger Mobile Link Design : Yes Power System Clamp Technology : Plastic Grip Type Product Family : Suspension Clamp
Body Features
Dimensions
- Conductor Range (MMSQ) : 16 - 35
- Power System Clamp Conductor Diameter (MM) : 8 - 11
Electrical Characteristics
- Breaking Load (Min) (KN) : 4.3
- Conductor Insulation : XLPE
- Power System Clamp Voltage Class (KV) : ≤ 1
Industry Standards
- Standard Reference : NFC 33 040 / EN 50483-3
Mechanical Attachment
- Suspension Bracket Included : Yes
Operation/Application
- Application Type : LV ABC
- Overhead : Yes
Product Availability
- Power System Clamp Product Availability : Worldwide
Product Type Features
- Fuse Link Design : Yes
- LV ABC Type : Insulated Neutral Messenger
- Mobile Link Design : Yes
- Power System Clamp Technology : Plastic Grip Type
- Product Family : Suspension Clamp