Body Features Weight (GRPC) : 250
Dimensions Conductor Range (MMSQ) : 95 - 120 Power System Clamp Conductor Diameter (MM) : 15 - 17.5
Electrical Characteristics Breaking Load (Min) (KN) : 30 Conductor Insulation : XLPE Power System Clamp Voltage Class (KV) : ≤ 1
Industry Standards Standard Reference : NFC 33 040 / EN 50483-3
Mechanical Attachment Suspension Bracket Included : No
Operation/Applicatio
n Application Type : LV ABC Overhead : Yes
Product Availability Power System Clamp Product Availability : Worldwide
Product Type Features Fuse Link Design : No LV ABC Type : Insulated Neutral Messenger Mobile Link Design : No Power System Clamp Technology : Plastic Grip Type Product Family : Suspension Clamp
Body Features
Dimensions
- Conductor Range (MMSQ) : 95 - 120
- Power System Clamp Conductor Diameter (MM) : 15 - 17.5
Electrical Characteristics
- Breaking Load (Min) (KN) : 30
- Conductor Insulation : XLPE
- Power System Clamp Voltage Class (KV) : ≤ 1
Industry Standards
- Standard Reference : NFC 33 040 / EN 50483-3
Mechanical Attachment
- Suspension Bracket Included : No
Operation/Application
- Application Type : LV ABC
- Overhead : Yes
Product Availability
- Power System Clamp Product Availability : Worldwide
Product Type Features
- Fuse Link Design : No
- LV ABC Type : Insulated Neutral Messenger
- Mobile Link Design : No
- Power System Clamp Technology : Plastic Grip Type
- Product Family : Suspension Clamp