TE Connectivity Power Systems Clamps 1895027-1

Description
Body Features Weight (GRPC) : 80 Dimensions Conductor Range (MMSQ) : 16 - 35 Power System Clamp Conductor Diameter (MM) : 8 - 11 Electrical Characteristics Breaking Load (Min) (KN) : 4.3 Conductor Insulation : XLPE Power System Clamp Voltage Class (KV) : ≤ 1 Industry Standards Standard Reference : NFC 33 040 / EN 50483-3 Mechanical Attachment Suspension Bracket Included : No Operation/Applicatio n Application Type : LV ABC Overhead : Yes Product Availability Power System Clamp Product Availability : Worldwide Product Type Features Fuse Link Design : No LV ABC Type : Insulated Neutral Messenger Mobile Link Design : No Power System Clamp Technology : Plastic Grip Type Product Family : Suspension Clamp
Request a Quote
Description
Body Features Weight (GRPC) : 80 Dimensions Conductor Range (MMSQ) : 16 - 35 Power System Clamp Conductor Diameter (MM) : 8 - 11 Electrical Characteristics Breaking Load (Min) (KN) : 4.3 Conductor Insulation : XLPE Power System Clamp Voltage Class (KV) : ≤ 1 Industry Standards Standard Reference : NFC 33 040 / EN 50483-3 Mechanical Attachment Suspension Bracket Included : No Operation/Applicatio n Application Type : LV ABC Overhead : Yes Product Availability Power System Clamp Product Availability : Worldwide Product Type Features Fuse Link Design : No LV ABC Type : Insulated Neutral Messenger Mobile Link Design : No Power System Clamp Technology : Plastic Grip Type Product Family : Suspension Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Systems Clamps - 1895027-1 - TE Connectivity
Berwyn, PA, United States
Power Systems Clamps
1895027-1
Power Systems Clamps 1895027-1
Body Features Weight (GRPC) : 80 Dimensions Conductor Range (MMSQ) : 16 - 35 Power System Clamp Conductor Diameter (MM) : 8 - 11 Electrical Characteristics Breaking Load (Min) (KN) : 4.3 Conductor Insulation : XLPE Power System Clamp Voltage Class (KV) : ≤ 1 Industry Standards Standard Reference : NFC 33 040 / EN 50483-3 Mechanical Attachment Suspension Bracket Included : No Operation/Applicatio n Application Type : LV ABC Overhead : Yes Product Availability Power System Clamp Product Availability : Worldwide Product Type Features Fuse Link Design : No LV ABC Type : Insulated Neutral Messenger Mobile Link Design : No Power System Clamp Technology : Plastic Grip Type Product Family : Suspension Clamp

Body Features


  • Weight (GRPC) : 80

Dimensions


  • Conductor Range (MMSQ) : 16 - 35
  • Power System Clamp Conductor Diameter (MM) : 8 - 11

Electrical Characteristics


  • Breaking Load (Min) (KN) : 4.3
  • Conductor Insulation : XLPE
  • Power System Clamp Voltage Class (KV) : ≤ 1

Industry Standards


  • Standard Reference : NFC 33 040 / EN 50483-3

Mechanical Attachment


  • Suspension Bracket Included : No

Operation/Application


  • Application Type : LV ABC
  • Overhead : Yes

Product Availability


  • Power System Clamp Product Availability : Worldwide

Product Type Features


  • Fuse Link Design : No
  • LV ABC Type : Insulated Neutral Messenger
  • Mobile Link Design : No
  • Power System Clamp Technology : Plastic Grip Type
  • Product Family : Suspension Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1895027-1
Product Name Power Systems Clamps
Unlock Full Specs
to access all available technical data

Similar Products