TE Connectivity PCB Headers & Receptacles 1892101-3

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular, Co-Planar Number of Columns : 20 Number of Loaded Positions : 38 Number of Positions : 38 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 42 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Shape & Form : Square Contact Size : .64mm Contact Type : Tab, Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 14.58 MM  [.574 INCH ] Connector Length : 120.65 MM  [4.75 INCH ] Connector Width : 23.62 MM  [.93 INCH ] PCB Thickness (Recommended) : 2.11 - 2.62 MM  [.083 - .103 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200, 60 Operating Voltage (VDC) : 60, 200 Housing Features Centerline (Pitch) : 6.35 MM , 2.54 MM  [.1 INCH , .25 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular, Co-Planar Number of Columns : 20 Number of Loaded Positions : 38 Number of Positions : 38 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 42 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Shape & Form : Square Contact Size : .64mm Contact Type : Tab, Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 14.58 MM  [.574 INCH ] Connector Length : 120.65 MM  [4.75 INCH ] Connector Width : 23.62 MM  [.93 INCH ] PCB Thickness (Recommended) : 2.11 - 2.62 MM  [.083 - .103 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200, 60 Operating Voltage (VDC) : 60, 200 Housing Features Centerline (Pitch) : 6.35 MM , 2.54 MM  [.1 INCH , .25 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1892101-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1892101-3
PCB Headers & Receptacles 1892101-3
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Perpendicular, Co-Planar Number of Columns : 20 Number of Loaded Positions : 38 Number of Positions : 38 Number of Power Positions : 14 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 42 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ] Contact Shape & Form : Square Contact Size : .64mm Contact Type : Tab, Blade Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 14.58 MM  [.574 INCH ] Connector Length : 120.65 MM  [4.75 INCH ] Connector Width : 23.62 MM  [.93 INCH ] PCB Thickness (Recommended) : 2.11 - 2.62 MM  [.083 - .103 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 200, 60 Operating Voltage (VDC) : 60, 200 Housing Features Centerline (Pitch) : 6.35 MM , 2.54 MM  [.1 INCH , .25 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Hold-Down PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.43 MM  [.135 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Perpendicular, Co-Planar
  • Number of Columns : 20
  • Number of Loaded Positions : 38
  • Number of Positions : 38
  • Number of Power Positions : 14
  • Number of Rows : 4
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 42
  • Contact Layout : Matrix
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .076 MICM  [3 MICIN ]
  • Contact Shape & Form : Square
  • Contact Size : .64mm
  • Contact Type : Tab, Blade
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 14.58 MM  [.574 INCH ]
  • Connector Length : 120.65 MM  [4.75 INCH ]
  • Connector Width : 23.62 MM  [.93 INCH ]
  • PCB Thickness (Recommended) : 2.11 - 2.62 MM  [.083 - .103 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 200, 60
  • Operating Voltage (VDC) : 60, 200

Housing Features


  • Centerline (Pitch) : 6.35 MM , 2.54 MM  [.1 INCH , .25 INCH ]
  • Housing Material : High Temperature Thermoplastic Glass-Filled

Industry Standards


  • Glow Wire Rating : High Temperature Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Hold-Down
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Board-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .64 MM  [.025 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.43 MM  [.135 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Headers & Wire Housings - 1892101-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1892101-3
Headers & Wire Housings 1892101-3
MBXL R/A HDR 24S+14P

MBXL R/A HDR 24S+14P

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1892101-3 1892101-3
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 60 to 200 volts
Current Rating 42 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103185-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102398-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102973-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102977-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers