TE Connectivity SAS & MiniSAS 1888957-1

Description
Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1888957-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1888957-1
SAS & MiniSAS 1888957-1
Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : .8 MM  [.03 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 36
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : .8 MM  [.03 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Accessory Type : Shield
  • SAS Connector Type : Mini-SAS

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - 1888957-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
1888957-1-ND
Pluggable Connector Assemblies 1888957-1-ND
36 Position SAS, Mini Receptacle Connector Solder Surface Mount

36 Position SAS, Mini Receptacle Connector Solder Surface Mount

Buy Now Datasheet
I/O Connectors - 1888957-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888957-1
I/O Connectors 1888957-1
T-H Shld d Vert Recpt Assm 36P Mini-SAS

T-H Shld d Vert Recpt Assm 36P Mini-SAS

Buy Now
Pluggable Connectors - 1888957-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888957-1
Pluggable Connectors 1888957-1
CONN MINI SAS RCPT 36POS SLD SMD

CONN MINI SAS RCPT 36POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1888957-1 1888957-1-ND 1888957-1 1888957-1
Product Name SAS & MiniSAS Pluggable Connector Assemblies I/O Connectors Pluggable Connectors
Connector Type Wire to Board Connector SAS, Mini
Termination Surface Mount
Mounting Board Mount Surface Mount
Unlock Full Specs
to access all available technical data