TE Connectivity SAS & MiniSAS 1888863-4

Description
Configuration Features Keying Type : Universal Number of Ports : 1 Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 26 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Keying Type : Universal Number of Ports : 1 Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 26 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1888863-4 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1888863-4
SAS & MiniSAS 1888863-4
Configuration Features Keying Type : Universal Number of Ports : 1 Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 26 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : With Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Keying Type : Universal
  • Number of Ports : 1
  • Number of Positions : 36
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 26

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Mini-SAS
  • Shell : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects- Pluggable Connectors- Pluggable Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Pluggable Connectors- Pluggable Connector Assemblies
Connectors, Interconnects- Pluggable Connectors- Pluggable Connector Assemblies
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Pluggable Connectors- Pluggable Connector Assemblies Series: EVERCLEAR Package: Tube Product Status: Active Connector Style: Receptacle Connector Type: SAS, Mini Number of Positions: 36 Mounting Type: Surface Mount Termination: Solder

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Pluggable Connectors- Pluggable Connector Assemblies
Series: EVERCLEAR
Package: Tube
Product Status: Active
Connector Style: Receptacle
Connector Type: SAS, Mini
Number of Positions: 36
Mounting Type: Surface Mount
Termination: Solder

Buy Now Datasheet
I/O Connectors - 1888863-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888863-4
I/O Connectors 1888863-4
Shld Vert Rec Conn Assm36PosSF

Shld Vert Rec Conn Assm36PosSF

Buy Now
Pluggable Connector Assemblies - A98572-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A98572-ND
Pluggable Connector Assemblies A98572-ND
36 Position SAS, Mini Receptacle Connector Solder Surface Mount

36 Position SAS, Mini Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Pluggable Connectors - 1888863-4 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888863-4
Pluggable Connectors 1888863-4
CONN MINI SAS RCPT 36POS SLD SMD

CONN MINI SAS RCPT 36POS SLD SMD

Supplier's Site Datasheet
Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts Te Connectivity - 07R7322 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts Te Connectivity
07R7322
Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts Te Connectivity 07R7322
MINI SAS CONNECTOR, RECEPTACLE 36 POSITION SMD; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:Everclear Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

MINI SAS CONNECTOR, RECEPTACLE 36 POSITION SMD; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:Everclear Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1888863-4 1888863-4 A98572-ND 1888863-4 07R7322
Product Name SAS & MiniSAS Connectors, Interconnects- Pluggable Connectors- Pluggable Connector Assemblies I/O Connectors Pluggable Connector Assemblies Pluggable Connectors Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts Te Connectivity
Connector Type Wire to Board Connector SAS, Mini
Termination Through Hole - Solder Solder Surface Mount
Mounting Board Mount Surface Mount Surface Mount PCB Mount
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data