TE Connectivity SAS & MiniSAS 1888862-4

Description
Product Type Features SAS Connector Accessory Type : Shell SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Product Type Features SAS Connector Accessory Type : Shell SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1888862-4 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1888862-4
SAS & MiniSAS 1888862-4
Product Type Features SAS Connector Accessory Type : Shell SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Product Type Features


  • SAS Connector Accessory Type : Shell
  • SAS Connector Type : Mini-SAS

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 1888862-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888862-4
I/O Connectors 1888862-4
shield recpt ra 36p t-h nokey Mini-SAS

shield recpt ra 36p t-h nokey Mini-SAS

Buy Now
Pluggable Connector Accessories - 1888862-4-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
1888862-4-ND
Pluggable Connector Accessories 1888862-4-ND
Connector Shell For miniSAS Receptacles

Connector Shell For miniSAS Receptacles

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888862-4 1888862-4 1888862-4-ND
Product Name SAS & MiniSAS I/O Connectors Pluggable Connector Accessories
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers