TE Connectivity I/O Connectors 1888861-9

Description
Shielded RA Recept 36 POS,15Au
Request a Quote Datasheet
Description
Shielded RA Recept 36 POS,15Au
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Connectors - 1888861-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888861-9
I/O Connectors 1888861-9
Shielded RA Recept 36 POS,15Au

Shielded RA Recept 36 POS,15Au

Buy Now
Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts Amp - Te Connectivity - 33R2374 - Newark, An Avnet Company
Chicago, IL, United States
Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts Amp - Te Connectivity
33R2374
Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts Amp - Te Connectivity 33R2374
MINI SAS CONNECTOR, RECEPTACLE 36 POSITION SMD; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:Everclear Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

MINI SAS CONNECTOR, RECEPTACLE 36 POSITION SMD; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Mini SAS; Contact Termination Type:Surface Mount; Product Range:Everclear Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - 1888861-9 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888861-9
Pluggable Connectors 1888861-9
CONN MINI SAS RCP 36P SLD RA SMD

CONN MINI SAS RCP 36P SLD RA SMD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888861-9 33R2374 1888861-9
Product Name I/O Connectors Mini Sas Connector, Receptacle 36 Position Smd; No. Of Contacts Amp - Te Connectivity Pluggable Connectors
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details