TE Connectivity SAS & MiniSAS 1888861-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Dimensions Profile Height from PCB : 8.47 MM  [.333 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 125 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : With Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Dimensions Profile Height from PCB : 8.47 MM  [.333 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 125 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : With Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1888861-4 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1888861-4
SAS & MiniSAS 1888861-4
Body Features Primary Product Color : Black Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Dimensions Profile Height from PCB : 8.47 MM  [.333 INCH ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Hold-Down Post Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 125 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : With Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 36
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]

Dimensions


  • Profile Height from PCB : 8.47 MM  [.333 INCH ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Hold-Down Post

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 125

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Mini-SAS
  • Shell : With

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A108637-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A108637-ND
Pluggable Connector Assemblies A108637-ND
36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
I/O Connectors - 1888861-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888861-4
I/O Connectors 1888861-4
recpt conn assy ra 36p nokey shld p/f

recpt conn assy ra 36p nokey shld p/f

Buy Now
Pluggable Connectors - 1888861-4 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888861-4
Pluggable Connectors 1888861-4
CONN MINI SAS RCP 36P SLD RA SMD

CONN MINI SAS RCP 36P SLD RA SMD

Supplier's Site Datasheet
Recpt Conn Assy Ra 36P Nokey Shld P/f Te Connectivity - 97X9716 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Conn Assy Ra 36P Nokey Shld P/f Te Connectivity
97X9716
Recpt Conn Assy Ra 36P Nokey Shld P/f Te Connectivity 97X9716
recpt conn assy ra 36p nokey shld p/f

recpt conn assy ra 36p nokey shld p/f

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888861-4 A108637-ND 1888861-4 1888861-4 97X9716
Product Name SAS & MiniSAS Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Recpt Conn Assy Ra 36P Nokey Shld P/f Te Connectivity
Connector Type Wire to Board Connector SAS, Mini
Termination Through Hole - Press-Fit
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data