TE Connectivity High Speed Pluggable IO Connectors & Cages 1888631-2

Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1888631-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1888631-2
High Speed Pluggable IO Connectors & Cages 1888631-2
Body Features Heat Sink Finish : Anodized Black Heat Sink Height : 6.5 MM  [.256 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 14 Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Heat Sink Finish : Anodized Black
  • Heat Sink Height : 6.5 MM  [.256 INCH ]
  • Heat Sink Height Class : SAN
  • Heat Sink Style : Pin

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 14

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 1888631-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888631-2
I/O Connectors 1888631-2
Cage Assy SAN Hsink QSFP Thru Bezel

Cage Assy SAN Hsink QSFP Thru Bezel

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1888631-2
I/O Connectors 1888631-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A98563-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A98563-ND
Pluggable Connector Assemblies A98563-ND
Position QSFP+ Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Position QSFP+ Cage with Heat Sink Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 1888631-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888631-2
Pluggable Connectors 1888631-2
CONN QSFP+ CAGE W/HSINK PRESS RA

CONN QSFP+ CAGE W/HSINK PRESS RA

Supplier's Site Datasheet
1888631-2 - Cage Assy San Hsink Qsfp Thru Bezel Rohs Compliant Te Connectivity - 82AC1121 - Newark, An Avnet Company
Chicago, IL, United States
1888631-2 - Cage Assy San Hsink Qsfp Thru Bezel Rohs Compliant Te Connectivity
82AC1121
1888631-2 - Cage Assy San Hsink Qsfp Thru Bezel Rohs Compliant Te Connectivity 82AC1121
1888631-2 - CAGE ASSY SAN HSINK QSFP THRU BEZEL ROHS COMPLIANT: YES

1888631-2 - CAGE ASSY SAN HSINK QSFP THRU BEZEL ROHS COMPLIANT: YES

Supplier's Site
I/o Connector Cage; Cage Type Te Connectivity - 08P0626 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector Cage; Cage Type Te Connectivity
08P0626
I/o Connector Cage; Cage Type Te Connectivity 08P0626
I/O CONNECTOR CAGE; Cage Type:QSFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:-; Accessory Type:Connector Cage / FrameRoHS Compliant: Yes

I/O CONNECTOR CAGE; Cage Type:QSFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:With Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:-; Accessory Type:Connector Cage / FrameRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888631-2 1888631-2 A98563-ND 1888631-2 82AC1121 08P0626
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Pluggable Connector Assemblies Pluggable Connectors 1888631-2 - Cage Assy San Hsink Qsfp Thru Bezel Rohs Compliant Te Connectivity I/o Connector Cage; Cage Type Te Connectivity
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data