TE Connectivity High Speed Pluggable IO Connectors & Cages 1888617-1

Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1888617-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1888617-1
High Speed Pluggable IO Connectors & Cages 1888617-1
Configuration Features Number of Ports : 1 Number of Rear EONs per Port Column : 2 Port Matrix Configuration : 1 x 1 Contact Features PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ] Housing Features Cage Material : Nickel Silver Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : QSFP+ Pluggable I/O Product Type : Cage Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.2 MM  [.086 INCH ]

Configuration Features


  • Number of Ports : 1
  • Number of Rear EONs per Port Column : 2
  • Port Matrix Configuration : 1 x 1

Contact Features


  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.45 MM  [.057 INCH ]

Housing Features


  • Cage Material : Nickel Silver

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes
  • Pluggable I/O Applications : SFP+ Stacked Belly-to-Belly

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : QSFP+
  • Pluggable I/O Product Type : Cage
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.2 MM  [.086 INCH ]
Buy Now Datasheet
I/O Connectors - 1888617-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888617-1
I/O Connectors 1888617-1
Cage Assy, QSFP, Through Bezel

Cage Assy, QSFP, Through Bezel

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1888617-1
I/O Connectors 1888617-1
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects - Pluggable Connectors - 1198415-1888617-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1198415-1888617-1
Connectors, Interconnects - Pluggable Connectors 1198415-1888617-1
Win Source Part Number: 1198415-1888617-1 Category: Connectors, Interconnects>Plugga ble Connectors Series: EVERCLEAR Features: EMI Shielded Connector Type: QSFP+ Termination: Press-Fit Package: Tray Connector Style: Cage Standard Package: 32 Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): 1888617-1.; 1888617-1..; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: -1888617-1-SI,A98560 ,18886171,-1888617-1 -CSI Base Product Number: 1888617

Win Source Part Number: 1198415-1888617-1
Category: Connectors, Interconnects>Pluggable Connectors
Series: EVERCLEAR
Features: EMI Shielded
Connector Type: QSFP+
Termination: Press-Fit
Package: Tray
Connector Style: Cage
Standard Package: 32
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): 1888617-1.; 1888617-1..;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: -1888617-1-SI,A98560,18886171,-1888617-1-CSI
Base Product Number: 1888617

Buy Now Datasheet
Pluggable Connector Assemblies - A98560-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A98560-ND
Pluggable Connector Assemblies A98560-ND
Position QSFP+ Cage Connector Press-Fit Through Hole, Right Angle

Position QSFP+ Cage Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Cage Connector, 1Port, Th/press-Fit; Cage Type Te Connectivity - 97X9695 - Newark, An Avnet Company
Chicago, IL, United States
Cage Connector, 1Port, Th/press-Fit; Cage Type Te Connectivity
97X9695
Cage Connector, 1Port, Th/press-Fit; Cage Type Te Connectivity 97X9695
CAGE CONNECTOR, 1PORT, TH/PRESS-FIT; Cage Type:QSFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

CAGE CONNECTOR, 1PORT, TH/PRESS-FIT; Cage Type:QSFP+ Cage; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 1888617-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888617-1
Pluggable Connectors 1888617-1
CONN QSFP+ CAGE PRESS-FIT R/A

CONN QSFP+ CAGE PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1888617-1 1888617-1 1198415-1888617-1 A98560-ND 97X9695 1888617-1
Product Name High Speed Pluggable IO Connectors & Cages I/O Connectors Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies Cage Connector, 1Port, Th/press-Fit; Cage Type Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data