Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Wire Color (Stripe) : Green, Blue, No Stripe, Orange
Configuration Features Number of Strands : 37
Dimensions Conductor Diameter Range : 2.13 MM [.084 INCH ] Outside Cable Diameter (INCH) : .249 Strand Size (AWG) : 28 Wire Size (AWG) : 12
Electrical Characteristics Operating Voltage (VAC) : 600
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
- Wire Color (Base) : White
- Wire Color (Stripe) : Green, Blue, No Stripe, Orange
Configuration Features
Dimensions
- Conductor Diameter Range : 2.13 MM [.084 INCH ]
- Outside Cable Diameter (INCH) : .249
- Strand Size (AWG) : 28
- Wire Size (AWG) : 12
Electrical Characteristics
- Operating Voltage (VAC) : 600
Product Type Features
Usage Conditions
- Cable Type : MIL-DTL-27500
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]