TE Connectivity SAS & MiniSAS 1888413-6

Description
Configuration Features Keying Type : 2 Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 96 Product Type Features Connector & Contact Terminates To : Printed Circuit Board SAS Connector Accessory Type : Shell SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Keying Type : 2 Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 96 Product Type Features Connector & Contact Terminates To : Printed Circuit Board SAS Connector Accessory Type : Shell SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1888413-6 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1888413-6
SAS & MiniSAS 1888413-6
Configuration Features Keying Type : 2 Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 96 Product Type Features Connector & Contact Terminates To : Printed Circuit Board SAS Connector Accessory Type : Shell SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.8 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Keying Type : 2
  • Number of Ports : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 96

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • SAS Connector Accessory Type : Shell
  • SAS Connector Type : Mini-SAS

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.8 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 1888413-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888413-6
I/O Connectors 1888413-6
Shield Assm Recept 36 Pos Thru Hole SFF

Shield Assm Recept 36 Pos Thru Hole SFF

Buy Now
Shield Assm Recept 36 Pos Thru Hole Sff Te Connectivity - 97X9676 - Newark, An Avnet Company
Chicago, IL, United States
Shield Assm Recept 36 Pos Thru Hole Sff Te Connectivity
97X9676
Shield Assm Recept 36 Pos Thru Hole Sff Te Connectivity 97X9676
Shield Assm Recept 36 Pos Thru Hole SFF

Shield Assm Recept 36 Pos Thru Hole SFF

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888413-6 1888413-6 97X9676
Product Name SAS & MiniSAS I/O Connectors Shield Assm Recept 36 Pos Thru Hole Sff Te Connectivity
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data

Similar Products