TE Connectivity SAS & MiniSAS 1888413-4

Description
Configuration Features Keying Type : 2 Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 96 Product Type Features Connector & Contact Terminates To : Printed Circuit Board SAS Connector Accessory Type : Shell SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Keying Type : 2 Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 96 Product Type Features Connector & Contact Terminates To : Printed Circuit Board SAS Connector Accessory Type : Shell SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1888413-4 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1888413-4
SAS & MiniSAS 1888413-4
Configuration Features Keying Type : 2 Number of Ports : 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 96 Product Type Features Connector & Contact Terminates To : Printed Circuit Board SAS Connector Accessory Type : Shell SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Keying Type : 2
  • Number of Ports : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 96

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • SAS Connector Accessory Type : Shell
  • SAS Connector Type : Mini-SAS

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
I/O Connectors - 1888413-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888413-4
I/O Connectors 1888413-4
Shield Assm RecVert 36 Pos Thru Hole SFF

Shield Assm RecVert 36 Pos Thru Hole SFF

Buy Now
Pluggable Connector Accessories - A115004-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A115004-ND
Pluggable Connector Accessories A115004-ND
Connector Shield For miniSAS Connectors

Connector Shield For miniSAS Connectors

Buy Now Datasheet
Shield Assm Recvert 36 Pos Thru Hole Sff Te Connectivity - 21R7520 - Newark, An Avnet Company
Chicago, IL, United States
Shield Assm Recvert 36 Pos Thru Hole Sff Te Connectivity
21R7520
Shield Assm Recvert 36 Pos Thru Hole Sff Te Connectivity 21R7520
SHIELD ASSM RECVERT 36 POS THRU HOLE SFF

SHIELD ASSM RECVERT 36 POS THRU HOLE SFF

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888413-4 1888413-4 A115004-ND 21R7520
Product Name SAS & MiniSAS I/O Connectors Pluggable Connector Accessories Shield Assm Recvert 36 Pos Thru Hole Sff Te Connectivity
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data

Similar Products