TE Connectivity SAS & MiniSAS 1888321-6

Description
Configuration Features Keying Type : 2 Number of Ports : 1 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Package Packaging Quantity : 72 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS
Request a Quote Datasheet
Description
Configuration Features Keying Type : 2 Number of Ports : 1 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Package Packaging Quantity : 72 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1888321-6 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1888321-6
SAS & MiniSAS 1888321-6
Configuration Features Keying Type : 2 Number of Ports : 1 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Package Packaging Quantity : 72 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS

Configuration Features


  • Keying Type : 2
  • Number of Ports : 1
  • Number of Positions : 26
  • Number of Rows : 1

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : M2 Screw

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 72

Product Type Features


  • SAS Connector Accessory Type : Shield
  • SAS Connector Type : Mini-SAS
Buy Now
I/O Connectors - 1888321-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888321-6
I/O Connectors 1888321-6
Recpt Shield Assm #2 Key

Recpt Shield Assm #2 Key

Buy Now
Recpt Shield Assm #2 Key Te Connectivity - 21R7516 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Shield Assm #2 Key Te Connectivity
21R7516
Recpt Shield Assm #2 Key Te Connectivity 21R7516
RECPT SHIELD ASSM #2 KEY

RECPT SHIELD ASSM #2 KEY

Supplier's Site
Pluggable Connectors - 1888321-6 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888321-6
Pluggable Connectors 1888321-6
CONN MINI SAS CAGE SLD R/A

CONN MINI SAS CAGE SLD R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888321-6 1888321-6 21R7516 1888321-6
Product Name SAS & MiniSAS I/O Connectors Recpt Shield Assm #2 Key Te Connectivity Pluggable Connectors
Geometry Cage
Unlock Full Specs
to access all available technical data

Similar Products