TE Connectivity SAS & MiniSAS 1888321-2

Description
Configuration Features Keying Type : 4 Number of Ports : 2 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box Packaging Quantity : 63 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS
Request a Quote Datasheet
Description
Configuration Features Keying Type : 4 Number of Ports : 2 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box Packaging Quantity : 63 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1888321-2 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1888321-2
SAS & MiniSAS 1888321-2
Configuration Features Keying Type : 4 Number of Ports : 2 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box Packaging Quantity : 63 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS

Configuration Features


  • Keying Type : 4
  • Number of Ports : 2
  • Number of Positions : 26
  • Number of Rows : 1

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : M2 Screw

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 63

Product Type Features


  • SAS Connector Accessory Type : Shield
  • SAS Connector Type : Mini-SAS
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-1888321-2
Electronic Connector 443-1888321-2
CONN MINI SAS CAGE 2X1 SLD R/A Product overview: 1888321-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1888321-2 can be used for catalog matching and distributor lookup.

CONN MINI SAS CAGE 2X1 SLD R/A Product overview: 1888321-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1888321-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 1888321-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888321-2
I/O Connectors 1888321-2
Shielded Receptacle Assembly,

Shielded Receptacle Assembly,

Buy Now
Pluggable Connector Assemblies - A98568-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A98568-ND
Pluggable Connector Assemblies A98568-ND
Position SAS, Mini Cage, Ganged (2 x 1) Connector Solder Through Hole, Right Angle

Position SAS, Mini Cage, Ganged (2 x 1) Connector Solder Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 1888321-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888321-2
Pluggable Connectors 1888321-2
CONN MINI SAS CAGE 2X1 SLD R/A

CONN MINI SAS CAGE 2X1 SLD R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1888321-2 443-1888321-2 1888321-2 A98568-ND 1888321-2
Product Name SAS & MiniSAS Electronic Connector I/O Connectors Pluggable Connector Assemblies Pluggable Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data