TE Connectivity SAS & MiniSAS 1888321-1

Description
Configuration Features Keying Type : 4 Number of Ports : 1 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box Packaging Quantity : 72 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS Shell : With
Request a Quote Datasheet
Description
Configuration Features Keying Type : 4 Number of Ports : 1 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box Packaging Quantity : 72 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS Shell : With
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1888321-1 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1888321-1
SAS & MiniSAS 1888321-1
Configuration Features Keying Type : 4 Number of Ports : 1 Number of Positions : 26 Number of Rows : 1 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : M2 Screw Packaging Features Packaging Method : Box Packaging Quantity : 72 Product Type Features SAS Connector Accessory Type : Shield SAS Connector Type : Mini-SAS Shell : With

Configuration Features


  • Keying Type : 4
  • Number of Ports : 1
  • Number of Positions : 26
  • Number of Rows : 1

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : M2 Screw

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 72

Product Type Features


  • SAS Connector Accessory Type : Shield
  • SAS Connector Type : Mini-SAS
  • Shell : With
Buy Now Datasheet
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies - 1363817-1888321-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
1363817-1888321-1
Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies 1363817-1888321-1
Win Source Part Number: 1363817-1888321-1 Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: EVERCLEAR Package: Bulk Product Status: Active Features: Board Guide Base Product Number: 1888321 Mounting Type: Through Hole, Right Angle HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Connector Type: SAS, Mini Termination: Solder Connector Style: Cage

Win Source Part Number: 1363817-1888321-1
Category: Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: EVERCLEAR
Package: Bulk
Product Status: Active
Features: Board Guide
Base Product Number: 1888321
Mounting Type: Through Hole, Right Angle
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Connector Type: SAS, Mini
Termination: Solder
Connector Style: Cage

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-1888321-1
Electronic Connector 438-1888321-1
(1888321-1) Shielded Receptacle Assembly, Product overview: 1888321-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1888321-1 can be used for catalog matching and distributor lookup.

(1888321-1) Shielded Receptacle Assembly, Product overview: 1888321-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1888321-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 1888321-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888321-1
I/O Connectors 1888321-1
Shielded Receptacle Assembly,

Shielded Receptacle Assembly,

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1888321-1
I/O Connectors 1888321-1
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A98567-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A98567-ND
Pluggable Connector Assemblies A98567-ND
Position SAS, Mini Cage Connector Solder Through Hole, Right Angle

Position SAS, Mini Cage Connector Solder Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 1888321-1 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888321-1
Pluggable Connectors 1888321-1
CONN MINI SAS CAGE SLD R/A

CONN MINI SAS CAGE SLD R/A

Supplier's Site Datasheet
CONN MINI SAS CAGE SLD R/A - 792-1888321-1 - Utmel Electronic Limited
Hong Kong, China
CONN MINI SAS CAGE SLD R/A
792-1888321-1
CONN MINI SAS CAGE SLD R/A 792-1888321-1
CONN MINI SAS CAGE SLD R/A

CONN MINI SAS CAGE SLD R/A

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Lingto Electronic Limited Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1888321-1 1363817-1888321-1 438-1888321-1 1888321-1 A98567-ND 1888321-1 792-1888321-1
Product Name SAS & MiniSAS Connectors, Interconnects - Pluggable Connectors - Pluggable Connector Assemblies Electronic Connector I/O Connectors Pluggable Connector Assemblies Pluggable Connectors CONN MINI SAS CAGE SLD R/A
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data