TE Connectivity SAS & MiniSAS 1888174-6

Description
Configuration Features Keying Type : 2 Number of Ports : 1 Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 26 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : With Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Keying Type : 2 Number of Ports : 1 Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 26 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : With Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1888174-6 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1888174-6
SAS & MiniSAS 1888174-6
Configuration Features Keying Type : 2 Number of Ports : 1 Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 26 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : With Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Keying Type : 2
  • Number of Ports : 1
  • Number of Positions : 36
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 26

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Mini-SAS
  • Shell : With

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pluggable Connector Assemblies - 1888174-6-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
1888174-6-ND
Pluggable Connector Assemblies 1888174-6-ND
36 Position SAS, Mini Receptacle Connector Solder Surface Mount

36 Position SAS, Mini Receptacle Connector Solder Surface Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-1888174-6
Electronic Connector 438-1888174-6
36 Pos 2 Row Vertical SMT Modular Ethernet Connector, Gold Bronze Product overview: 1888174-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1888174-6 can be used for catalog matching and distributor lookup.

36 Pos 2 Row Vertical SMT Modular Ethernet Connector, Gold Bronze Product overview: 1888174-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1888174-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 1888174-6 - 854223-1888174-6 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 1888174-6
854223-1888174-6
Pluggable Connectors - 1888174-6 854223-1888174-6
Manufacturer: TE Connectivity Win Source Part Number: 854223-1888174-6 Series: EVERCLEAR Features: Position Connector Package: Tube Family Name: 1888174 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 26 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 854223-1888174-6
Series: EVERCLEAR
Features: Position Connector
Package: Tube
Family Name: 1888174
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 26
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
I/O Connectors - 1888174-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888174-6
I/O Connectors 1888174-6
Mini-SAS Rcpt Assy V w/ Shld T-H,36p

Mini-SAS Rcpt Assy V w/ Shld T-H,36p

Buy Now
Mini-Sas Rcpt Assy V W/ Shld T-H,36P Te Connectivity - 21R7515 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Sas Rcpt Assy V W/ Shld T-H,36P Te Connectivity
21R7515
Mini-Sas Rcpt Assy V W/ Shld T-H,36P Te Connectivity 21R7515
MINI-SAS RCPT ASSY V W/ SHLD T-H,36P

MINI-SAS RCPT ASSY V W/ SHLD T-H,36P

Supplier's Site Datasheet
Pluggable Connectors - 1888174-6 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888174-6
Pluggable Connectors 1888174-6
CONN MINI SAS RCPT 36POS SLD SMD

CONN MINI SAS RCPT 36POS SLD SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888174-6 1888174-6-ND 438-1888174-6 854223-1888174-6 1888174-6 21R7515 1888174-6
Product Name SAS & MiniSAS Pluggable Connector Assemblies Electronic Connector Pluggable Connectors - 1888174-6 I/O Connectors Mini-Sas Rcpt Assy V W/ Shld T-H,36P Te Connectivity Pluggable Connectors
Connector Type Wire to Board Connector SAS, Mini
Termination Surface Mount Solder
Mounting Board Mount Surface Mount
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data