TE Connectivity High Speed Pluggable IO Connectors & Cages 1888116-2

Description
Body Features Cage Plating Material : Tin Heat Sink Finish : Electroless Nickel Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Width : 22 MM  [.866 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Cage Plating Material : Tin Heat Sink Finish : Electroless Nickel Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Width : 22 MM  [.866 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1888116-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1888116-2
High Speed Pluggable IO Connectors & Cages 1888116-2
Body Features Cage Plating Material : Tin Heat Sink Finish : Electroless Nickel Heat Sink Height : 4.2 MM  [.165 INCH ] Heat Sink Height Class : SAN Heat Sink Style : Pin Primary Product Material : Aluminum Configuration Features Number of Ports : 1 Port Matrix Configuration : 1 x 1 Contact Features Contact Mating Area Plating Material : Gold (Au) Dimensions Product Width : 22 MM  [.866 INCH ] Electrical Characteristics Data Rate (Max) (GBS) : 10 Housing Features Cage Material : Copper Alloy Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mounting Style : Double-Sided (Belly-to-Belly) Operation/Applicatio n Circuit Application : Signal Heat Sink Compatible : Yes Other EMI Containment Feature Type : Elastomeric Gasket Included Lightpipe : No Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Single Pluggable Form Factor : XFP Pluggable I/O Product Type : Cage Assembly Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.05 MM  [.081 INCH ] Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Body Features


  • Cage Plating Material : Tin
  • Heat Sink Finish : Electroless Nickel
  • Heat Sink Height : 4.2 MM  [.165 INCH ]
  • Heat Sink Height Class : SAN
  • Heat Sink Style : Pin
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Ports : 1
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)

Dimensions


  • Product Width : 22 MM  [.866 INCH ]

Electrical Characteristics


  • Data Rate (Max) (GBS) : 10

Housing Features


  • Cage Material : Copper Alloy
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mounting Style : Double-Sided (Belly-to-Belly)

Operation/Application


  • Circuit Application : Signal
  • Heat Sink Compatible : Yes

Other


  • EMI Containment Feature Type : Elastomeric Gasket
  • Included Lightpipe : No

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Single
  • Pluggable Form Factor : XFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.05 MM  [.081 INCH ]

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now
Connectors, Interconnects - Pluggable Connectors - 1017969-1888116-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1017969-1888116-2
Connectors, Interconnects - Pluggable Connectors 1017969-1888116-2
Win Source Part Number: 1017969-1888116-2 Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded Connector Type: XFP Termination: Press-Fit Package: Tray Connector Style: Cage with Heat Sink Standard Package: 160 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1888116-2 Base Product Number: 1888116

Win Source Part Number: 1017969-1888116-2
Category: Connectors, Interconnects>Pluggable Connectors
Features: EMI Shielded
Connector Type: XFP
Termination: Press-Fit
Package: Tray
Connector Style: Cage with Heat Sink
Standard Package: 160
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1888116-2
Base Product Number: 1888116

Buy Now Datasheet
I/O Connectors - 1888116-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888116-2
I/O Connectors 1888116-2
XFP KIT W/CAGE, CLIP, HEAT SINK, PCI

XFP KIT W/CAGE, CLIP, HEAT SINK, PCI

Buy Now
Pluggable Connectors - 1888116-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888116-2
Pluggable Connectors 1888116-2
CONN XFP CAGE W/HSINK PRESS R/A

CONN XFP CAGE W/HSINK PRESS R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888116-2 1017969-1888116-2 1888116-2 1888116-2
Product Name High Speed Pluggable IO Connectors & Cages Connectors, Interconnects - Pluggable Connectors I/O Connectors Pluggable Connectors
Termination Through Hole - Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products