TE Connectivity SAS & MiniSAS 1888021-8

Description
Configuration Features Keying Type : 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board SAS Connector Accessory Type : Shell SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Keying Type : 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board SAS Connector Accessory Type : Shell SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1888021-8 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1888021-8
SAS & MiniSAS 1888021-8
Configuration Features Keying Type : 2 Contact Features Contact Current Rating (Max) (AMP) : .5 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 150 Product Type Features Connector & Contact Terminates To : Printed Circuit Board SAS Connector Accessory Type : Shell SAS Connector Type : Mini-SAS Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2 MM  [.079 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Keying Type : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 150

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • SAS Connector Accessory Type : Shell
  • SAS Connector Type : Mini-SAS

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2 MM  [.079 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Accessories - A115002-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Accessories
A115002-ND
Pluggable Connector Accessories A115002-ND
Connector Shell For miniSAS Receptacles

Connector Shell For miniSAS Receptacles

Buy Now Datasheet
I/O Connectors - 1888021-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888021-8
I/O Connectors 1888021-8
recpt ra 36pos press fit made 1888021-7

recpt ra 36pos press fit made 1888021-7

Buy Now
Recpt Ra 36Pos Press Fit Made 1888021-7 Te Connectivity - 21R7507 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Ra 36Pos Press Fit Made 1888021-7 Te Connectivity
21R7507
Recpt Ra 36Pos Press Fit Made 1888021-7 Te Connectivity 21R7507
RECPT RA 36POS PRESS FIT MADE 1888021-7

RECPT RA 36POS PRESS FIT MADE 1888021-7

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888021-8 A115002-ND 1888021-8 21R7507
Product Name SAS & MiniSAS Pluggable Connector Accessories I/O Connectors Recpt Ra 36Pos Press Fit Made 1888021-7 Te Connectivity
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data

Similar Products