TE Connectivity SAS & MiniSAS 1888020-2

Description
Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1888020-2 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1888020-2
SAS & MiniSAS 1888020-2
Configuration Features Number of Ports : 1 Number of Positions : 36 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 30 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : Without Termination Features Termination Method to PCB : Surface Mount Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 36
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 30

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Mini-SAS
  • Shell : Without

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A144252-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A144252-ND
Pluggable Connector Assemblies A144252-ND
36 Position SAS, Mini Receptacle Connector Solder Surface Mount

36 Position SAS, Mini Receptacle Connector Solder Surface Mount

Buy Now Datasheet
I/O Connectors - 1888020-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888020-2
I/O Connectors 1888020-2
Mini-SAS Rcpt Conn Assy Vert 36p, tube

Mini-SAS Rcpt Conn Assy Vert 36p, tube

Buy Now
Pluggable Connectors - 1888020-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888020-2
Pluggable Connectors 1888020-2
CONN MINI SAS RCPT 36POS SLD SMD

CONN MINI SAS RCPT 36POS SLD SMD

Supplier's Site Datasheet
Mini-Sas Rcpt Conn Assy Vert 36P, Tube Te Connectivity - 21R7504 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Sas Rcpt Conn Assy Vert 36P, Tube Te Connectivity
21R7504
Mini-Sas Rcpt Conn Assy Vert 36P, Tube Te Connectivity 21R7504
MINI-SAS RCPT CONN ASSY VERT 36P, TUBE

MINI-SAS RCPT CONN ASSY VERT 36P, TUBE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888020-2 A144252-ND 1888020-2 1888020-2 21R7504
Product Name SAS & MiniSAS Pluggable Connector Assemblies I/O Connectors Pluggable Connectors Mini-Sas Rcpt Conn Assy Vert 36P, Tube Te Connectivity
Connector Type Wire to Board Connector SAS, Mini
Termination Surface Mount
Mounting Board Mount Surface Mount
Unlock Full Specs
to access all available technical data