Win Source Part Number: 963762-1888019-8
Category: Connectors, Interconnects>Plugga
Series: EVERCLEAR
Number of Positions: 36
Features: Board Guide, Keyed
Connector Type: SAS, Mini
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Connector Style: Receptacle
Standard Package: 375
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): HSEC8-113-01-S-DV-A;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1888019-8TR
Base Product Number: 1888019
I/O Connectors RA Combo 36 POS 3.5mm Dual Key Product overview: 1888019-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1888019-8 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1888019-8 | 963762-1888019-8 | 438-1888019-8 |
| Product Name | I/O Connectors | Connectors, Interconnects - Pluggable Connectors | Dual Electronic Connector |
| Gender | Male / Plug | Female / Jack |