TE Connectivity SAS & MiniSAS 1888019-4

Description
Configuration Features Keying Type : 2 Number of Ports : 1 Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 125 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : With Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Keying Type : 2 Number of Ports : 1 Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 125 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : With Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAS & MiniSAS - 1888019-4 - TE Connectivity
Berwyn, PA, United States
SAS & MiniSAS
1888019-4
SAS & MiniSAS 1888019-4
Configuration Features Keying Type : 2 Number of Ports : 1 Number of Positions : 36 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 125 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board SAS Connector Type : Mini-SAS Shell : With Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3 MM  [.118 INCH ] Usage Conditions High Temperature Housing : Yes Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Keying Type : 2
  • Number of Ports : 1
  • Number of Positions : 36
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 125

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • SAS Connector Type : Mini-SAS
  • Shell : With

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 3 MM  [.118 INCH ]

Usage Conditions


  • High Temperature Housing : Yes
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Pluggable Connector Assemblies - A111092TR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A111092TR-ND
Pluggable Connector Assemblies A111092TR-ND
36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - A111092CT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A111092CT-ND
Pluggable Connector Assemblies A111092CT-ND
36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-1888019-4
Electronic Connector 438-1888019-4
36 Pos 2 Row Right Angle Receptacle, Signal, Gold Plated Bronze Product overview: 1888019-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1888019-4 can be used for catalog matching and distributor lookup.

36 Pos 2 Row Right Angle Receptacle, Signal, Gold Plated Bronze Product overview: 1888019-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-1888019-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Connectors - 1888019-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1888019-4
I/O Connectors 1888019-4
Shielded Right Angle Receptacl

Shielded Right Angle Receptacl

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1888019-4
I/O Connectors 1888019-4
I/O Connectors

I/O Connectors

Buy Now
Connectors, Interconnects - Pluggable Connectors - 1013569-1888019-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1013569-1888019-4
Connectors, Interconnects - Pluggable Connectors 1013569-1888019-4
Win Source Part Number: 1013569-1888019-4 Category: Connectors, Interconnects>Plugga ble Connectors Series: EVERCLEAR Number of Positions: 36 Features: Board Lock, Keyed Connector Type: SAS, Mini Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR),Cut Tape (CT) Connector Style: Receptacle Standard Package: 125 Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A111092TR,-1888019-4 -SI,2266-1888019-4TR ,1888019-4-ND,A11109 2CT Base Product Number: 1888019

Win Source Part Number: 1013569-1888019-4
Category: Connectors, Interconnects>Pluggable Connectors
Series: EVERCLEAR
Number of Positions: 36
Features: Board Lock, Keyed
Connector Type: SAS, Mini
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Connector Style: Receptacle
Standard Package: 125
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A111092TR,-1888019-4-SI,2266-1888019-4TR,1888019-4-ND,A111092CT
Base Product Number: 1888019

Buy Now Datasheet
Pluggable Connectors - 1888019-4 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1888019-4
Pluggable Connectors 1888019-4
CONN MINI SAS RCP 36P SLD RA SMD

CONN MINI SAS RCP 36P SLD RA SMD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1888019-4 A111092TR-ND 438-1888019-4 1888019-4 1013569-1888019-4 1888019-4
Product Name SAS & MiniSAS Pluggable Connector Assemblies Electronic Connector I/O Connectors Connectors, Interconnects - Pluggable Connectors Pluggable Connectors
Connector Type Wire to Board Connector SAS, Mini
Termination Surface Mount Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data