TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 188746-1

Description
Win Source Part Number: 1363008-188746-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HE13/HE14 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 188746 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363008-188746-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HE13/HE14 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 188746 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 188746-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
188746-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 188746-1
Win Source Part Number: 1363008-188746-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: HE13/HE14 Package: Tape & Reel (TR) Product Status: Active Base Product Number: 188746 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 24-28 AWG Contact Finish: Gold Contact Finish Thickness: 31.5µin (0.80µm)

Win Source Part Number: 1363008-188746-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: HE13/HE14
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 188746
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 24-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 31.5µin (0.80µm)

Buy Now Datasheet
Crimp Contacts - 2411329 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2411329
Crimp Contacts 2411329
TE Connectivity 188746-1 Crimp Contact

TE Connectivity 188746-1 Crimp Contact

Supplier's Site
Crimp Contacts - 2411330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2411330
Crimp Contacts 2411330
TE Connectivity 188746-1 Crimp Contact

TE Connectivity 188746-1 Crimp Contact

Supplier's Site
Crimp Contacts - 2411330P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
2411330P
Crimp Contacts 2411330P
TE Connectivity 188746-1 Crimp Contact

TE Connectivity 188746-1 Crimp Contact

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number 188746-1 2411329
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - Contacts - 8638PSC2005LF - Win Source Electronics
Specs
Contact Material Cu; Copper Alloy
View Details
2 suppliers
Automotive Terminals - 0460-208-2090 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Current 7.5 amps
View Details