Body Features Insulation Special Features : Tracking Index of Relay Base PTI175, 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 16 G [.565 OZ ]
Contact Features Contact Arrangement : 2 Form C (CO) Contact Current Class (AMP) : 5 - 10 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi90/10 Contact Number of Poles : 2 Relay Terminal Type : Plug-In
Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 25.6 MM [1.008 INCH ] Product Length : 29 MM [1.142 INCH ] Product Width : 13 MM [.512 INCH ] Width Class (Mechanical) (MM) : 12 - 16
Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : .58, .75 Coil Power Rating Class (VAMP) : .5 - 1 Coil Resistance (OHM) : 24350 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VAC) : 200 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
Mechanical Attachment Relay Mounting Type : Socket
Packaging Features Packaging Method : Box & Tube, Tube
Product Type Features Power Relay Type : Industrial Panel Plug-In
Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70
Body Features
- Insulation Special Features : Tracking Index of Relay Base PTI175, 5000V Initial Surge Withstand Voltage between Contacts & Coil
- Product Weight : 16 G [.565 OZ ]
Contact Features
- Contact Arrangement : 2 Form C (CO)
- Contact Current Class (AMP) : 5 - 10
- Contact Current Rating (Max) (AMP) : 8
- Contact Material : AgNi90/10
- Contact Number of Poles : 2
- Relay Terminal Type : Plug-In
Dimensions
- Height Class (Mechanical) (MM) : 25 - 30
- Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ]
- Insulation Clearance Class (MM) : 5 - 8
- Length Class (Mechanical) (MM) : 25 - 30
- Product Height : 25.6 MM [1.008 INCH ]
- Product Length : 29 MM [1.142 INCH ]
- Product Width : 13 MM [.512 INCH ]
- Width Class (Mechanical) (MM) : 12 - 16
Electrical Characteristics
- Actuating System : AC
- Coil Magnetic System : Monostable, AC
- Coil Power Rating AC (VAMP) : .58, .75
- Coil Power Rating Class (VAMP) : .5 - 1
- Coil Resistance (OHM) : 24350
- Coil Special Features : UL Coil Insulation Class F
- Coil Voltage Rating (VAC) : 200
- Contact Limiting Breaking Current (AMP) : 8
- Contact Limiting Continuous Current (AMP) : 8
- Contact Limiting Making Current (AMP) : 15
- Contact Limiting Short-Time Current (AMP) : 300
- Contact Switching Load (Min) : 10mA @ 12V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 240
- Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ]
- Insulation Creepage Class (MM) : 5.5 - 8
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000
- Insulation Initial Dielectric Between Contacts & Coil (V) : 4000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
Mechanical Attachment
- Relay Mounting Type : Socket
Packaging Features
- Packaging Method : Box & Tube, Tube
Product Type Features
- Power Relay Type : Industrial Panel Plug-In
Usage Conditions
- Environmental Ambient Temperature (Max) : 70 DEGC [158 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Environmental Category of Protection : RTII
- Operating Temperature Range (DEGC) : -40 - 70