TE Connectivity Power Relays 1887111-9

Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175, 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 16 G  [.565 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : Plug-In Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 26.7 MM  [1.051 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 13 MM  [.512 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : .58, .74 Coil Power Rating Class (VAMP) : .5 - 1 Coil Resistance (OHM) : 32500 Coil Special Features : Electrical Indicator, LED, UL Coil Insulation Class F Coil Voltage Rating (VAC) : 230 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70
Request a Quote
Description
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175, 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 16 G  [.565 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : Plug-In Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 26.7 MM  [1.051 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 13 MM  [.512 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : .58, .74 Coil Power Rating Class (VAMP) : .5 - 1 Coil Resistance (OHM) : 32500 Coil Special Features : Electrical Indicator, LED, UL Coil Insulation Class F Coil Voltage Rating (VAC) : 230 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 1887111-9 - TE Connectivity
Berwyn, PA, United States
Power Relays
1887111-9
Power Relays 1887111-9
Body Features Insulation Special Features : Tracking Index of Relay Base PTI175, 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 16 G  [.565 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1 Relay Terminal Type : Plug-In Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 25 - 30 Product Height : 26.7 MM  [1.051 INCH ] Product Length : 29 MM  [1.142 INCH ] Product Width : 13 MM  [.512 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : AC Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : .58, .74 Coil Power Rating Class (VAMP) : .5 - 1 Coil Resistance (OHM) : 32500 Coil Special Features : Electrical Indicator, LED, UL Coil Insulation Class F Coil Voltage Rating (VAC) : 230 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Relay Mounting Type : Socket Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Power Relay Type : Industrial Panel Plug-In Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTII Operating Temperature Range (DEGC) : -40 - 70

Body Features


  • Insulation Special Features : Tracking Index of Relay Base PTI175, 5000V Initial Surge Withstand Voltage between Contacts & Coil
  • Product Weight : 16 G  [.565 OZ ]

Contact Features


  • Contact Arrangement : 1 Form C (CO)
  • Contact Current Class (AMP) : 10 - 20, 16
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Material : AgNi90/10
  • Contact Number of Poles : 1
  • Relay Terminal Type : Plug-In

Dimensions


  • Height Class (Mechanical) (MM) : 25 - 30
  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 25 - 30
  • Product Height : 26.7 MM  [1.051 INCH ]
  • Product Length : 29 MM  [1.142 INCH ]
  • Product Width : 13 MM  [.512 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Actuating System : AC
  • Coil Magnetic System : Monostable, AC
  • Coil Power Rating AC (VAMP) : .58, .74
  • Coil Power Rating Class (VAMP) : .5 - 1
  • Coil Resistance (OHM) : 32500
  • Coil Special Features : Electrical Indicator, LED, UL Coil Insulation Class F
  • Coil Voltage Rating (VAC) : 230
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 30
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 4000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Relay Mounting Type : Socket

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Power Relay Type : Industrial Panel Plug-In

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 50 - 70
  • Environmental Category of Protection : RTII
  • Operating Temperature Range (DEGC) : -40 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1887111-9
Product Name Power Relays
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1414310-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1393217-4 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Power Relays - 1-1393114-7 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details