Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333257-188578-1
Category: Connectors, Interconnects>Backpl
Packaging: Tube
Number of Positions: 154 (110 + 44 Ground)
Pitch: 0.079" (2.00mm)
Features: Alignment Strip, Board Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 5 + 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: A 22
Voltage Rating: 500Vrms
Standard Package: 300
Mounting: Through Hole
Connector Usage: Backplane
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 1885781,-188578-1-SI
Base Product Number: 188578
RoHS Status: RoHS non-compliant
CONN HEADER 154POS 2MM PRESS-FIT Product overview: 188578-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-188578-1 can be used for catalog matching and distributor lookup.
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Z-PACK/A M HDR.154P
CONN HEADER 154POS 2MM PRESS-FIT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333257-188578-1 | 406-188578-1 | 188578-1-ND | 36AC0471 | 188578-1 |
| Product Name | Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard | Electronic Connector | Hard Metric, Standard | Z-Pack/a M Hdr.154P Amp - Te Connectivity | Backplane Connectors - Hard Metric, Standard |
| Termination | Press-Fit | Press-Fit | |||
| Mounting | Through Hole | Through Hole | |||
| Voltage Rating | 500 volts | 500 volts | 500 volts | ||
| Current Rating | 1.5 amps |