Body Features Conductor Material : Silver-Plated High Strength Copper Alloy Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified Fluoropolymer Wire Color (Base) : Black
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Conductor Diameter Range : .28 - .3 MM [.011 - .012 INCH ] Outside Cable Diameter : .63 MM [.025 INCH ] Weight (Nominal) (KGKM) : .93 Wire Size (MMSQ) : .05 Wire Size (AWG) : 30
Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 385.1 ω/1000 m @ 20°C
Other Product Source : UK
Product Type Features Cable Style : Special Construction
Usage Conditions Cable Type : Spec 55/ Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
- Conductor Material : Silver-Plated High Strength Copper Alloy
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Fluoropolymer
- Wire Color (Base) : Black
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Conductor Diameter Range : .28 - .3 MM [.011 - .012 INCH ]
- Outside Cable Diameter : .63 MM [.025 INCH ]
- Weight (Nominal) (KGKM) : .93
- Wire Size (MMSQ) : .05
- Wire Size (AWG) : 30
Electrical Characteristics
- Operating Voltage (V) : 600
- Resistance Rating Conditions (Max) : 385.1 Ω/1000 m @ 20°C
Other
Product Type Features
- Cable Style : Special Construction
Usage Conditions
- Cable Type : Spec 55/
- Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]