TE Connectivity ™ RF Connectors / Coaxial Connectors 1883887-1

Description
RF Connectors / Coaxial Connectors AMPLIMITE SZ8 POSTED .157 F
Description
RF Connectors / Coaxial Connectors AMPLIMITE SZ8 POSTED .157 F

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1883887-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1883887-1
RF Connectors / Coaxial Connectors 1883887-1
RF Connectors / Coaxial Connectors AMPLIMITE SZ8 POSTED .157 F

RF Connectors / Coaxial Connectors AMPLIMITE SZ8 POSTED .157 F

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 1883887-1
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1050744-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 2826938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 4.000 GHz
View Details