TE Connectivity Rack & Panel Connectors 1883737-2

Description
Body Features Connector & Keying Code : 11 Shell Finish : Chemical Conversion Coating Configuration Features Number of Positions : 313 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 11 Shell Finish : Chemical Conversion Coating Configuration Features Number of Positions : 313 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1883737-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1883737-2
Rack & Panel Connectors 1883737-2
Body Features Connector & Keying Code : 11 Shell Finish : Chemical Conversion Coating Configuration Features Number of Positions : 313 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 150 Contact Arrangement Code (Module C) : 13C2 Contact Type : Pin Contact Type (Module A) : Pin Contact Type (Module B) : Pin Contact Type (Module C) : Pin Mechanical Attachment Connector Hardware Type : Screw Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 11
  • Shell Finish : Chemical Conversion Coating

Configuration Features


  • Number of Positions : 313
  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 150
  • Contact Arrangement Code (Module C) : 13C2
  • Contact Type : Pin
  • Contact Type (Module A) : Pin
  • Contact Type (Module B) : Pin
  • Contact Type (Module C) : Pin

Mechanical Attachment


  • Connector Hardware Type : Screw
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 1883737-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1883737-2
ARINC Connector 1883737-2
A600, SZ 2, RCPT, 150/150/13C2

A600, SZ 2, RCPT, 150/150/13C2

Buy Now
A600, Sz 2, Rcpt, 150/150/13C2 Amp - Te Connectivity - 97X9649 - Newark, An Avnet Company
Chicago, IL, United States
A600, Sz 2, Rcpt, 150/150/13C2 Amp - Te Connectivity
97X9649
A600, Sz 2, Rcpt, 150/150/13C2 Amp - Te Connectivity 97X9649
A600, SZ 2, RCPT, 150/150/13C2

A600, SZ 2, RCPT, 150/150/13C2

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1883737-2 1883737-2 97X9649
Product Name Rack & Panel Connectors ARINC Connector A600, Sz 2, Rcpt, 150/150/13C2 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details