TE Connectivity Rack & Panel Connectors 1883734-1

Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 11Q11 Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 11Q2 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 11Q11 Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 11Q2 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1883734-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1883734-1
Rack & Panel Connectors 1883734-1
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 11Q11 Contact Arrangement Code (Module B) : 11Q11 Contact Arrangement Code (Module C) : 11Q2 Mechanical Attachment Clinch Nut Quantity : 4 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 11Q11
  • Contact Arrangement Code (Module B) : 11Q11
  • Contact Arrangement Code (Module C) : 11Q2

Mechanical Attachment


  • Clinch Nut Quantity : 4
  • Clinch Nut Size : 4-40
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - ARINC - 1035105-1883734-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - ARINC
1035105-1883734-1
Connectors, Interconnects - Backplane Connectors - ARINC 1035105-1883734-1
Win Source Part Number: 1035105-1883734-1 Category: Connectors, Interconnects>Backpl ane Connectors - ARINC Series: 600 Features: Cinch Nuts (4-40), Dust Cap, Front Release Termination: Solder Package: Bulk Note: Fully Loaded Class: Non-Environmental Standard Package: 1 Shell Plating: Chromate ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4030 Mfr: TE Connectivity AMP Connectors Base Product Number: 1883734 Shell Style: Receptacle Shell Size: 2 Cavity A: 11Q11 Cavity B: 11Q11 Cavity C: 11Q2

Win Source Part Number: 1035105-1883734-1
Category: Connectors, Interconnects>Backplane Connectors - ARINC
Series: 600
Features: Cinch Nuts (4-40), Dust Cap, Front Release
Termination: Solder
Package: Bulk
Note: Fully Loaded
Class: Non-Environmental
Standard Package: 1
Shell Plating: Chromate
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4030
Mfr: TE Connectivity AMP Connectors
Base Product Number: 1883734
Shell Style: Receptacle
Shell Size: 2
Cavity A: 11Q11
Cavity B: 11Q11
Cavity C: 11Q2

Buy Now Datasheet
ARINC Connector - 1883734-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1883734-1
ARINC Connector 1883734-1
A600, SZ2, RCPT 11Q11/10T10/11Q2

A600, SZ2, RCPT 11Q11/10T10/11Q2

Buy Now
Singapore, Singapore
Electronic Connector
343-1883734-1
Electronic Connector 343-1883734-1
Rack & Panel Connectors A600, SZ2, RCPT 11Q11/10T10/11Q2 Product overview: 1883734-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Backplane Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 343-1883734-1 can be used for catalog matching and distributor lookup.

Rack & Panel Connectors A600, SZ2, RCPT 11Q11/10T10/11Q2 Product overview: 1883734-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Backplane Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 343-1883734-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
A600, Sz2, Rcpt 11Q11/10T10/11Q2 Amp - Te Connectivity - 97X9648 - Newark, An Avnet Company
Chicago, IL, United States
A600, Sz2, Rcpt 11Q11/10T10/11Q2 Amp - Te Connectivity
97X9648
A600, Sz2, Rcpt 11Q11/10T10/11Q2 Amp - Te Connectivity 97X9648
A600, SZ2, RCPT 11Q11/10T10/11Q2

A600, SZ2, RCPT 11Q11/10T10/11Q2

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1883734-1 1035105-1883734-1 1883734-1 343-1883734-1 97X9648
Product Name Rack & Panel Connectors Connectors, Interconnects - Backplane Connectors - ARINC ARINC Connector Electronic Connector A600, Sz2, Rcpt 11Q11/10T10/11Q2 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products