TE Connectivity ™ RF Connectors / Coaxial Connectors 1883194-1

Description
RF Connectors / Coaxial Connectors TNC 2 HOLE FLNG JACK 3166 5015 10
Datasheet
Description
RF Connectors / Coaxial Connectors TNC 2 HOLE FLNG JACK 3166 5015 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 1883194-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1883194-1
RF Connectors / Coaxial Connectors 1883194-1
RF Connectors / Coaxial Connectors TNC 2 HOLE FLNG JACK 3166 5015 10

RF Connectors / Coaxial Connectors TNC 2 HOLE FLNG JACK 3166 5015 10

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 1883194-1
Product Name RF Connectors / Coaxial Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050757-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
BNC (F) Straight Connector for RG11 Cable - ET-BFS-19 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 2662214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F
Geometry Straight
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details