TE Connectivity Rack & Panel Connectors 1883150-2

Description
Body Features Connector & Keying Code : 1 Shell Finish : Electroless Nickel Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Release/Remove Contact Features Contact Arrangement Code (Module A) : 36F36 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 59 Contact Size : Size 12, Size 22 Contact Type : Pin, Socket Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 14702 Connector Hardware Type : Flathead Screws Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Electroless Nickel Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Release/Remove Contact Features Contact Arrangement Code (Module A) : 36F36 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 59 Contact Size : Size 12, Size 22 Contact Type : Pin, Socket Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 14702 Connector Hardware Type : Flathead Screws Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1883150-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1883150-2
Rack & Panel Connectors 1883150-2
Body Features Connector & Keying Code : 1 Shell Finish : Electroless Nickel Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Release/Remove Contact Features Contact Arrangement Code (Module A) : 36F36 Contact Arrangement Code (Module B) : Blank (Dummy) Contact Arrangement Code (Module C) : 59 Contact Size : Size 12, Size 22 Contact Type : Pin, Socket Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 14702 Connector Hardware Type : Flathead Screws Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : Yes

Body Features


  • Connector & Keying Code : 1
  • Shell Finish : Electroless Nickel
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front Release/Remove

Contact Features


  • Contact Arrangement Code (Module A) : 36F36
  • Contact Arrangement Code (Module B) : Blank (Dummy)
  • Contact Arrangement Code (Module C) : 59
  • Contact Size : Size 12, Size 22
  • Contact Type : Pin, Socket

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : 14702
  • Connector Hardware Type : Flathead Screws
  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 2
  • Sealable : Yes
Buy Now Datasheet
ARINC Connector - 1883150-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
1883150-2
ARINC Connector 1883150-2
A600 SZ 2 RCPT F36/blnk/59

A600 SZ 2 RCPT F36/blnk/59

Buy Now
Swedesboro, NJ, United States
ARINC Connector
1883150-2
ARINC Connector 1883150-2
ARINC

ARINC

Buy Now
A600 Sz 2 Rcpt F36/blnk/59 Amp - Te Connectivity - 97X9645 - Newark, An Avnet Company
Chicago, IL, United States
A600 Sz 2 Rcpt F36/blnk/59 Amp - Te Connectivity
97X9645
A600 Sz 2 Rcpt F36/blnk/59 Amp - Te Connectivity 97X9645
A600 SZ 2 RCPT F36/blnk/59

A600 SZ 2 RCPT F36/blnk/59

Supplier's Site
A600 Sz 2 Rcpt F36/blnk/59 Amp - Te Connectivity - 41AJ4939 - Newark, An Avnet Company
Chicago, IL, United States
A600 Sz 2 Rcpt F36/blnk/59 Amp - Te Connectivity
41AJ4939
A600 Sz 2 Rcpt F36/blnk/59 Amp - Te Connectivity 41AJ4939
A600 SZ 2 RCPT F36/blnk/59

A600 SZ 2 RCPT F36/blnk/59

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1883150-2 1883150-2 97X9645
Product Name Rack & Panel Connectors ARINC Connector A600 Sz 2 Rcpt F36/blnk/59 Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details