TE Connectivity
Rack & Panel Connectors
1883150-1
Description
Body Features Connector & Keying Code : 1 Shell Finish : Electroless Nickel Shell Plating Material : Electroless Nickel
Configuration Features Release Style : Front Release/Remove
Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 36F36 Contact Arrangement Code (Module C) : 59 Contact Size : Size 12, Size 22, Size 16 Contact Type : Pin, Socket
Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 14702 Connector Hardware Type : Flathead Screws Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Finish : Electroless Nickel Shell Plating Material : Electroless Nickel
Configuration Features Release Style : Front Release/Remove
Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 36F36 Contact Arrangement Code (Module C) : 59 Contact Size : Size 12, Size 22, Size 16 Contact Type : Pin, Socket
Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 14702 Connector Hardware Type : Flathead Screws Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : Yes
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Connector & Keying Code : 1 Shell Finish : Electroless Nickel Shell Plating Material : Electroless Nickel
Configuration Features Release Style : Front Release/Remove
Contact Features Contact Arrangement Code (Module A) : Blank (Dummy) Contact Arrangement Code (Module B) : 36F36 Contact Arrangement Code (Module C) : 59 Contact Size : Size 12, Size 22, Size 16 Contact Type : Pin, Socket
Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 14702 Connector Hardware Type : Flathead Screws Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 2 Sealable : Yes
Body Features
- Connector & Keying Code : 1
- Shell Finish : Electroless Nickel
- Shell Plating Material : Electroless Nickel
Configuration Features
- Release Style : Front Release/Remove
Contact Features
- Contact Arrangement Code (Module A) : Blank (Dummy)
- Contact Arrangement Code (Module B) : 36F36
- Contact Arrangement Code (Module C) : 59
- Contact Size : Size 12, Size 22, Size 16
- Contact Type : Pin, Socket
Mechanical Attachment
- Clinch Nut Quantity : 6
- Clinch Nut Size : 14702
- Connector Hardware Type : Flathead Screws
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Panel Mount Feature Type : Flange with Mounting Holes
Product Type Features
- Connector & Housing Type : Receptacle
- Connector Product Type : Connector Assembly
- Rack & Panel Connector Shell Size : 2
- Sealable : Yes
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1883150-1 |
|
Product Name
|
Rack & Panel Connectors |
|
Mounting
|
Board Mount
|
Unlock Full Specs
to access all available technical data