TE Connectivity Rack & Panel Connectors 1883080-1

Description
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 30T2 Contact Arrangement Code (Module C) : 40 Product Type Features Connector & Housing Type : Receptacle Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 30T2 Contact Arrangement Code (Module C) : 40 Product Type Features Connector & Housing Type : Receptacle Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1883080-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1883080-1
Rack & Panel Connectors 1883080-1
Body Features Connector & Keying Code : 1 Shell Plating Material : Electroless Nickel Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 30T2 Contact Arrangement Code (Module C) : 40 Product Type Features Connector & Housing Type : Receptacle Rack & Panel Connector Shell Size : 1 Sealable : No

Body Features


  • Connector & Keying Code : 1
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 60
  • Contact Arrangement Code (Module B) : 30T2
  • Contact Arrangement Code (Module C) : 40

Product Type Features


  • Connector & Housing Type : Receptacle
  • Rack & Panel Connector Shell Size : 1
  • Sealable : No
Buy Now
ARINC - 1883080-1-ND - DigiKey
Thief River Falls, MN, United States
Receptacle Connector Arinc 60/30T2/40///

Receptacle Connector Arinc 60/30T2/40///

Buy Now Datasheet
A600 Sz 1 Rcpt Assy 60/30T2/40 Amp - Te Connectivity - 97X9643 - Newark, An Avnet Company
Chicago, IL, United States
A600 Sz 1 Rcpt Assy 60/30T2/40 Amp - Te Connectivity
97X9643
A600 Sz 1 Rcpt Assy 60/30T2/40 Amp - Te Connectivity 97X9643
A600 SZ 1 RCPT ASSY 60/30T2/40

A600 SZ 1 RCPT ASSY 60/30T2/40

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1883080-1 1883080-1-ND 97X9643
Product Name Rack & Panel Connectors ARINC A600 Sz 1 Rcpt Assy 60/30T2/40 Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products