- Trained on our vast library of engineering resources.

TE Connectivity Ribbon Cable Connectors 188275-8

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Berwyn, PA, United States
Ribbon Cable Connectors
188275-8
Ribbon Cable Connectors 188275-8
Body Features Connector Profile : Standard Daisy Chain : Without Primary Product Color : Red Configuration Features Number of Positions : 8 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Connector Height : 5.3 MM  [.21 INCH ] Connector Length : 12.2 MM  [.48 INCH ] Row-to-Row Spacing : 2 MM  [.059 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : PA 4.6 Mating Entry Location : Top Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board Ribbon Cable Connector Header Type : Shrouded Ribbon Cable Connector Type : Female-on-Board Termination Features Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ] Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : Without
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Connector Height : 5.3 MM  [.21 INCH ]
  • Connector Length : 12.2 MM  [.48 INCH ]
  • Row-to-Row Spacing : 2 MM  [.059 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : PA 4.6
  • Mating Entry Location : Top

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Contact Friction
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 900

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Ribbon Cable Connector Header Type : Shrouded
  • Ribbon Cable Connector Type : Female-on-Board

Termination Features


  • Rectangular Termination Post & Tail Thickness : .25 MM  [.01 INCH ]
  • Rectangular Termination Post & Tail Width : .75 MM  [.029 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Supplier's Site
 - 7190131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro-MaTch Female-on-Board SMT socket connectors for use in both vertical and right angle board to board and wire to board interconnections. The Micro-MaTch range of connectors have a compact, space saving design with a 1.27mm pitch. The female contacts have a contact spring system that prevents fretting corrosion. A positioning spring absorbs movement between the male and female contacts caused by vibration and thermal expansion. Prevention of movement on the contact spot enables a gas tight connection to be made which makes the contact spring system fretting resistant. These Micro-MaTch Female-on-Board SMT sockets are polarized to prevent mismating. Part numbers x-338069-x feature locking latches for a secure mating connection. These Micro-MaTch connectors are designed for use in a wide range of applications. These applications include the following:. Production and Material Handling equipment. Robots and Motors. Control Units. Central Heating Units. Car Radios. Navigation Systems. Dashboard Systems. Base Stations. Set Top Boxes. Audio equipment • Compact, space saving design. • Fully tin plated contacts. • Contact spring prevents fretting corrosion. • Gas tight connection. • Polarization to prevent mismating. • Versions with locking latches for secure mating connection Number of Contacts = 8 Number of Rows = 2 Pitch = 2.54mm Type = Female-On-Board Mounting Type = Surface Mount Body Orientation = Straight Termination Method = Solder Current Rating = 1.5A Voltage Rating = 230 V Series = Micro-MaTch

Micro-MaTch Female-on-Board SMT socket connectors for use in both vertical and right angle board to board and wire to board interconnections. The Micro-MaTch range of connectors have a compact, space saving design with a 1.27mm pitch. The female contacts have a contact spring system that prevents fretting corrosion. A positioning spring absorbs movement between the male and female contacts caused by vibration and thermal expansion. Prevention of movement on the contact spot enables a gas tight connection to be made which makes the contact spring system fretting resistant. These Micro-MaTch Female-on-Board SMT sockets are polarized to prevent mismating. Part numbers x-338069-x feature locking latches for a secure mating connection.
These Micro-MaTch connectors are designed for use in a wide range of applications. These applications include the following:. Production and Material Handling equipment. Robots and Motors. Control Units. Central Heating Units. Car Radios. Navigation Systems. Dashboard Systems. Base Stations. Set Top Boxes. Audio equipment
• Compact, space saving design. • Fully tin plated contacts. • Contact spring prevents fretting corrosion. • Gas tight connection. • Polarization to prevent mismating. • Versions with locking latches for secure mating connection
Number of Contacts = 8
Number of Rows = 2
Pitch = 2.54mm
Type = Female-On-Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 1.5A
Voltage Rating = 230 V
Series = Micro-MaTch

Supplier's Site
 - 7190131P - RS Components, Ltd.
Corby, Northants, United Kingdom
Micro-MaTch Female-on-Board SMT socket connectors for use in both vertical and right angle board to board and wire to board interconnections. The Micro-MaTch range of connectors have a compact, space saving design with a 1.27mm pitch. The female contacts have a contact spring system that prevents fretting corrosion. A positioning spring absorbs movement between the male and female contacts caused by vibration and thermal expansion. Prevention of movement on the contact spot enables a gas tight connection to be made which makes the contact spring system fretting resistant. These Micro-MaTch Female-on-Board SMT sockets are polarized to prevent mismating. Part numbers x-338069-x feature locking latches for a secure mating connection. These Micro-MaTch connectors are designed for use in a wide range of applications. These applications include the following:. Production and Material Handling equipment. Robots and Motors. Control Units. Central Heating Units. Car Radios. Navigation Systems. Dashboard Systems. Base Stations. Set Top Boxes. Audio equipment • Compact, space saving design. • Fully tin plated contacts. • Contact spring prevents fretting corrosion. • Gas tight connection. • Polarization to prevent mismating. • Versions with locking latches for secure mating connection Number of Contacts = 8 Number of Rows = 2 Pitch = 2.54mm Type = Female-On-Board Mounting Type = Surface Mount Body Orientation = Straight Termination Method = Solder Current Rating = 1.5A Voltage Rating = 230 V Series = Micro-MaTch Delivery on production packaging - Reel. This product is non-returnable.

Micro-MaTch Female-on-Board SMT socket connectors for use in both vertical and right angle board to board and wire to board interconnections. The Micro-MaTch range of connectors have a compact, space saving design with a 1.27mm pitch. The female contacts have a contact spring system that prevents fretting corrosion. A positioning spring absorbs movement between the male and female contacts caused by vibration and thermal expansion. Prevention of movement on the contact spot enables a gas tight connection to be made which makes the contact spring system fretting resistant. These Micro-MaTch Female-on-Board SMT sockets are polarized to prevent mismating. Part numbers x-338069-x feature locking latches for a secure mating connection.
These Micro-MaTch connectors are designed for use in a wide range of applications. These applications include the following:. Production and Material Handling equipment. Robots and Motors. Control Units. Central Heating Units. Car Radios. Navigation Systems. Dashboard Systems. Base Stations. Set Top Boxes. Audio equipment
• Compact, space saving design. • Fully tin plated contacts. • Contact spring prevents fretting corrosion. • Gas tight connection. • Polarization to prevent mismating. • Versions with locking latches for secure mating connection
Number of Contacts = 8
Number of Rows = 2
Pitch = 2.54mm
Type = Female-On-Board
Mounting Type = Surface Mount
Body Orientation = Straight
Termination Method = Solder
Current Rating = 1.5A
Voltage Rating = 230 V
Series = Micro-MaTch
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Connectors, Interconnects - 188275-8 - LIXINC Electronics Co., Limited
Hong Kong, China
Connectors, Interconnects
188275-8
Connectors, Interconnects 188275-8
CONN RCPT 8POS 0.1 TIN SMD

CONN RCPT 8POS 0.1 TIN SMD

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 188275-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
188275-8
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 188275-8
CONN RCPT 8POS 0.1 TIN SMD

CONN RCPT 8POS 0.1 TIN SMD

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1035103-188275-8 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1035103-188275-8
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1035103-188275-8
Win Source Part Number: 1035103-188275-8 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: Micro-MaTch Number of Positions: 8 Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Phosphor Bronze Voltage Rating: 100VDC Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose Standard Package: 900 Mounting: SMD (SMT) Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Red Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.209" (5.30mm) Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 188275-6; 1-188275-0; 1-338070-01882758; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: A107024TR,2266-18827 5-8TR,-188275-8-SI,1 882758,A107024CT,-CA 8112-000-SI-ND,18827 5-8-ND,-CA8112-000-S I,-CA8112-000-LSI,A1 07024DKR Base Product Number: 188275

Win Source Part Number: 1035103-188275-8
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: Micro-MaTch
Number of Positions: 8
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Phosphor Bronze
Voltage Rating: 100VDC
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose
Standard Package: 900
Mounting: SMD (SMT)
Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Red
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.209" (5.30mm)
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 188275-6; 1-188275-0; 1-338070-01882758;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A107024TR,2266-188275-8TR,-188275-8-SI,1882758,A107024CT,-CA8112-000-SI-ND,188275-8-ND,-CA8112-000-SI,-CA8112-000-LSI,A107024DKR
Base Product Number: 188275

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A107024TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107024TR-ND
Headers, Receptacles, Female Sockets A107024TR-ND
8 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Tin

8 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Tin

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A107024DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107024DKR-ND
Headers, Receptacles, Female Sockets A107024DKR-ND
8 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Tin

8 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Tin

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A107024CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A107024CT-ND
Headers, Receptacles, Female Sockets A107024CT-ND
8 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Tin

8 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Tin

Supplier's Site Datasheet
Micro-Match Smd Fte Rohs Compliant Amp - Te Connectivity - 25R3425 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Match Smd Fte Rohs Compliant Amp - Te Connectivity
25R3425
Micro-Match Smd Fte Rohs Compliant Amp - Te Connectivity 25R3425
MICRO-MATCH SMD FTE ROHS COMPLIANT: YES

MICRO-MATCH SMD FTE ROHS COMPLIANT: YES

Supplier's Site
Micro-Match Smd Fte Rohs Compliant Amp - Te Connectivity - 70AH7226 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Match Smd Fte Rohs Compliant Amp - Te Connectivity
70AH7226
Micro-Match Smd Fte Rohs Compliant Amp - Te Connectivity 70AH7226
MICRO-MATCH SMD FTE ROHS COMPLIANT: YES

MICRO-MATCH SMD FTE ROHS COMPLIANT: YES

Supplier's Site
Micro-Match Smd Fte Rohs Compliant Amp - Te Connectivity - 17R5675 - Newark, An Avnet Company
Chicago, IL, United States
Micro-Match Smd Fte Rohs Compliant Amp - Te Connectivity
17R5675
Micro-Match Smd Fte Rohs Compliant Amp - Te Connectivity 17R5675
MICRO-MATCH SMD FTE ROHS COMPLIANT: YES

MICRO-MATCH SMD FTE ROHS COMPLIANT: YES

Supplier's Site
Conn, Rcpt, 8Pos, 2Row, 1.27Mm Rohs Compliant Amp - Te Connectivity - 74AJ8560 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 8Pos, 2Row, 1.27Mm Rohs Compliant Amp - Te Connectivity
74AJ8560
Conn, Rcpt, 8Pos, 2Row, 1.27Mm Rohs Compliant Amp - Te Connectivity 74AJ8560
CONN, RCPT, 8POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

CONN, RCPT, 8POS, 2ROW, 1.27MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. LIXINC Electronics Co., Limited Shenzhen Shengyu Electronics Technology Limited Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 188275-8 7190131 188275-8 188275-8 1035103-188275-8 A107024TR-ND 25R3425
Product Name Ribbon Cable Connectors Connectors, Interconnects Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Headers, Receptacles, Female Sockets Micro-Match Smd Fte Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Automotive Connector; Rectangular Connectors, Heavy Duty Header Connector; Receptacle
Termination Surface Mount Solder Solder Solder Solder
Mounting Board Mount Surface Mount Surface Mount Surface Mount SMD (SMT) Surface Mount
Voltage Rating 100 volts 230 volts 100 volts 100 volts 100 volts 100 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector EMC Shielding - 2177090-2 - TE Connectivity
Specs
Connector Type Automotive Connector; DIN Connector
View Details
3 suppliers
Standard Rectangular Connectors - 1-641217-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Coax Connectors - 1060984-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
8 suppliers