TE Connectivity Pitch Spacing Amp - Te Connectivity 188275-6.

Description
Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Micro-MaTch Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:2 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Description
Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Micro-MaTch Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:2 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp - Te Connectivity - 28AC7575 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp - Te Connectivity
28AC7575
Pitch Spacing Amp - Te Connectivity 28AC7575
Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Micro-MaTch Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:2 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Receptacle; Product Range:Micro-MaTch Series; Contact Termination Type:Surface Mount; Contact Position:Top; No. of Rows:2 Row; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7575
Product Name Pitch Spacing Amp - Te Connectivity
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details