TE Connectivity Standard Circular Connectors 1879999-1

Description
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Keying : A Number of Positions : 5 Number of Power Positions : 5 Contact Features Circular Connector Contact Type : Pin/Socket Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Polarization Code : A Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Keying : A Number of Positions : 5 Number of Power Positions : 5 Contact Features Circular Connector Contact Type : Pin/Socket Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Polarization Code : A Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1879999-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1879999-1
Standard Circular Connectors 1879999-1
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Keying : A Number of Positions : 5 Number of Power Positions : 5 Contact Features Circular Connector Contact Type : Pin/Socket Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Polarization Code : A Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA66+PA6 GF30
  • Environmental Protection : Without
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : A
  • Number of Positions : 5
  • Number of Power Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin/Socket
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Polarization Code : A

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Power Connectors - 1879999-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1879999-1
Power Connectors 1879999-1
NECTOR M 5P T-S SEAL CONNECTOR CODE A

NECTOR M 5P T-S SEAL CONNECTOR CODE A

Buy Now
Swedesboro, NJ, United States
Power Connectors
1879999-1
Power Connectors 1879999-1
Power Connectors

Power Connectors

Buy Now
Nector M 5P T-S Seal Connector Code A Amp - Te Connectivity - 75AC6142 - Newark, An Avnet Company
Chicago, IL, United States
Nector M 5P T-S Seal Connector Code A Amp - Te Connectivity
75AC6142
Nector M 5P T-S Seal Connector Code A Amp - Te Connectivity 75AC6142
NECTOR M 5P T-S SEAL CONNECTOR CODE A

NECTOR M 5P T-S SEAL CONNECTOR CODE A

Supplier's Site
T-Splitter Connector, 5Pos; Inter Series Connector A Te Connectivity - 78Y5346 - Newark, An Avnet Company
Chicago, IL, United States
T-Splitter Connector, 5Pos; Inter Series Connector A Te Connectivity
78Y5346
T-Splitter Connector, 5Pos; Inter Series Connector A Te Connectivity 78Y5346
T-SPLITTER CONNECTOR, 5POS; Inter Series Connector A:Circular Industrial; Convert From Positions:-; Convert From Gender:-; Inter Series Connector B:Circular Industrial; Convert To Positions:5Positions ; Product Range:Nector M RoHS Compliant: Yes

T-SPLITTER CONNECTOR, 5POS; Inter Series Connector A:Circular Industrial; Convert From Positions:-; Convert From Gender:-; Inter Series Connector B:Circular Industrial; Convert To Positions:5Positions; Product Range:Nector M RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1879999-1 1879999-1 75AC6142
Product Name Standard Circular Connectors Power Connectors Nector M 5P T-S Seal Connector Code A Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823588-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 50 volts
View Details
2 suppliers
Backshells and Cable Clamps - 1-206070-0-ND - DigiKey
Specs
Geometry Straight; 180°
View Details
3 suppliers