TE Connectivity Standard Circular Connectors 1879995-2

Description
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Keying : B-B Number of Positions : 5 Number of Power Positions : 5 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Polarization Code : B-B Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Keying : B-B Number of Positions : 5 Number of Power Positions : 5 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Polarization Code : B-B Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1879995-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1879995-2
Standard Circular Connectors 1879995-2
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Keying : B-B Number of Positions : 5 Number of Power Positions : 5 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Polarization Code : B-B Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA66+PA6 GF30
  • Environmental Protection : Without
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : B-B
  • Number of Positions : 5
  • Number of Power Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin/Socket
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Polarization Code : B-B

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1879995-2
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A134728-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1241964-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Electronic Connector - 363-1-206062-7 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Screw
View Details
3 suppliers