TE Connectivity Standard Circular Connectors 1879995-1

Description
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Keying : A-A Number of Positions : 5 Number of Power Positions : 5 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Polarization Code : A-A Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Keying : A-A Number of Positions : 5 Number of Power Positions : 5 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Polarization Code : A-A Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1879995-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1879995-1
Standard Circular Connectors 1879995-1
Body Features Circular Connector Insulation Material Type : PA66+PA6 GF30 Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Keying : A-A Number of Positions : 5 Number of Power Positions : 5 Contact Features Circular Connector Contact Type : Pin/Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : Circular Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch Polarization Code : A-A Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PA66+PA6 GF30
  • Environmental Protection : Without
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : A-A
  • Number of Positions : 5
  • Number of Power Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin/Socket
  • Contact Current Rating (Max) (AMP) : 13
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latch
  • Polarization Code : A-A

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Swedesboro, NJ, United States
Power Connectors
1879995-1
Power Connectors 1879995-1
Power Connectors

Power Connectors

Buy Now
Solid State Lighting Connector Assemblies - A123793-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123793-ND
Solid State Lighting Connector Assemblies A123793-ND
SSL Connector 5 Position T-Splitter Cable/Wire to Cable/Wire

SSL Connector 5 Position T-Splitter Cable/Wire to Cable/Wire

Buy Now Datasheet
TE CONNECTIVITY 1879995-1 Connector Adaptor, T-Splitter, A Code, Circular Industrial, Circular Industrial, 5 Ways - 792-1879995-1 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY 1879995-1 Connector Adaptor, T-Splitter, A Code, Circular Industrial, Circular Industrial, 5 Ways
792-1879995-1
TE CONNECTIVITY 1879995-1 Connector Adaptor, T-Splitter, A Code, Circular Industrial, Circular Industrial, 5 Ways 792-1879995-1
TE CONNECTIVITY 1879995-1 Connector Adaptor, T-Splitter, A Code, Circular Industrial, Circular Industrial, 5 Ways

TE CONNECTIVITY 1879995-1 Connector Adaptor, T-Splitter, A Code, Circular Industrial, Circular Industrial, 5 Ways

Supplier's Site
Solid State Lighting Connector Assemblies - 1879995-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
1879995-1
Solid State Lighting Connector Assemblies 1879995-1
NECTOR M 5P T-SPLITTER CONNECTOR

NECTOR M 5P T-SPLITTER CONNECTOR

Supplier's Site Datasheet
T-Splitter Connector, 5Pos; Inter Series Connector A Te Connectivity - 78Y5345 - Newark, An Avnet Company
Chicago, IL, United States
T-Splitter Connector, 5Pos; Inter Series Connector A Te Connectivity
78Y5345
T-Splitter Connector, 5Pos; Inter Series Connector A Te Connectivity 78Y5345
T-SPLITTER CONNECTOR, 5POS; Inter Series Connector A:Circular Industrial; Convert From Positions:-; Convert From Gender:-; Inter Series Connector B:Circular Industrial; Convert To Positions:5Positions ; Product Range:Nector M RoHS Compliant: Yes

T-SPLITTER CONNECTOR, 5POS; Inter Series Connector A:Circular Industrial; Convert From Positions:-; Convert From Gender:-; Inter Series Connector B:Circular Industrial; Convert To Positions:5Positions; Product Range:Nector M RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1879995-1 1879995-1 A123793-ND 792-1879995-1 1879995-1 78Y5345
Product Name Standard Circular Connectors Power Connectors Solid State Lighting Connector Assemblies TE CONNECTIVITY 1879995-1 Connector Adaptor, T-Splitter, A Code, Circular Industrial, Circular Industrial, 5 Ways Solid State Lighting Connector Assemblies T-Splitter Connector, 5Pos; Inter Series Connector A Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337428-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
Between Series Adapters - 1057848-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers