TE Connectivity Rectangular Wire & Cable Connectors & Housings 1879980-1

Description
Body Features Cable Exit Angle (DEG) : 180 Connector Seal Color : Natural Primary Product Color : Black Seal Material : Silicone Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Connector Height : 16.9 MM  [.665 INCH ] Connector Length : 14.1 MM  [.555 INCH ] Connector Width : 25.5 MM  [1.004 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyamide Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarizing Slot Mating Retention : With Mating Retention Type : Detent Lock Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector Seal Color : Natural Primary Product Color : Black Seal Material : Silicone Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Connector Height : 16.9 MM  [.665 INCH ] Connector Length : 14.1 MM  [.555 INCH ] Connector Width : 25.5 MM  [1.004 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyamide Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarizing Slot Mating Retention : With Mating Retention Type : Detent Lock Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1879980-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1879980-1
Rectangular Wire & Cable Connectors & Housings 1879980-1
Body Features Cable Exit Angle (DEG) : 180 Connector Seal Color : Natural Primary Product Color : Black Seal Material : Silicone Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Receptacle Contact Underplating Material : Nickel Wire Contact Termination Area Plating Material : Gold Dimensions Connector Height : 16.9 MM  [.665 INCH ] Connector Length : 14.1 MM  [.555 INCH ] Connector Width : 25.5 MM  [1.004 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyamide Industry Standards Compatible With Agency/Standards Products : UL Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Lance Mating Alignment : With Mating Alignment Type : Polarizing Slot Mating Retention : With Mating Retention Type : Detent Lock Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Halogen Free : Yes Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector Seal Color : Natural
  • Primary Product Color : Black
  • Seal Material : Silicone

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Connector Height : 16.9 MM  [.665 INCH ]
  • Connector Length : 14.1 MM  [.555 INCH ]
  • Connector Width : 25.5 MM  [1.004 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 24

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyamide

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Lance
  • Mating Alignment : With
  • Mating Alignment Type : Polarizing Slot
  • Mating Retention : With
  • Mating Retention Type : Detent Lock
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : Yes
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Insertion Force Type : Normal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Package: Bulk Product Status: Active Connector Type: Plug Contact Type: Female Socket Number of Positions: 3 Pitch: 0.100" (2.54mm) Mounting Type: Free Hanging (In-Line) Contact Termination: Crimp

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings
Package: Bulk
Product Status: Active
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 3
Pitch: 0.100" (2.54mm)
Mounting Type: Free Hanging (In-Line)
Contact Termination: Crimp

Buy Now Datasheet
Automotive Electronic Connector - 2026-1879980-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Electronic Connector
2026-1879980-1
Automotive Electronic Connector 2026-1879980-1
Conn Housing RCP 3 POS 2.54mm Crimp ST Cable Mount Black Bag Automotive Product overview: 1879980-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1879980-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 3 POS 2.54mm Crimp ST Cable Mount Black Bag Automotive Product overview: 1879980-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1879980-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 17-1879980-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1879980-1-ND
Rectangular Connector Housings 17-1879980-1-ND
"3 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

"3 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"

Buy Now Datasheet
Headers & Wire Housings - 1879980-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1879980-1
Headers & Wire Housings 1879980-1
MINI SUPERSEAL CONNECTOR

MINI SUPERSEAL CONNECTOR

Buy Now

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1879980-1 2026-1879980-1 17-1879980-1-ND 1879980-1
Product Name Rectangular Wire & Cable Connectors & Housings Connectors, Interconnects -Rectangular Connectors -Rectangular Connector Housings Automotive Electronic Connector Rectangular Connector Housings Headers & Wire Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connectors - 1-1394836-1 - Powell Electronics, Inc.
Specs
Connector Type Automotive Connector
View Details
Rectangular Connector Contacts - A25976TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-241-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details