TE Connectivity Surface Mount Resistors 1879927-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 8.5 MM  [.34 INCH ] Product Length : 30 MM  [1.18 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 8.5 MM  [.34 INCH ] Product Length : 30 MM  [1.18 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1879927-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1879927-2
Surface Mount Resistors 1879927-2
Configuration Features Number of Resistors : 1 Dimensions Product Diameter : 8.5 MM  [.34 INCH ] Product Length : 30 MM  [1.18 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 22 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Diameter : 8.5 MM  [.34 INCH ]
  • Product Length : 30 MM  [1.18 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 22

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
Buy Now Datasheet
Resistors - 1879927-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1879927-2
Resistors 1879927-2
EP 7W R22 5%

EP 7W R22 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1879927-2 1879927-2
Product Name Surface Mount Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers