TE Connectivity Through-Hole Resistors 1879907-2

Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Through-Hole Resistor Dimensions (MM) : 42 x 5.5 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 3 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 10M Voltage Rating (V) : 10000 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thick Film Product Type : Fixed Resistor Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 150 Temperature Coefficient (PPMC) : ±100
Request a Quote
Description
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Through-Hole Resistor Dimensions (MM) : 42 x 5.5 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 3 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 10M Voltage Rating (V) : 10000 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thick Film Product Type : Fixed Resistor Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 150 Temperature Coefficient (PPMC) : ±100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1879907-2 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1879907-2
Through-Hole Resistors 1879907-2
Body Features Passive Component Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Through-Hole Resistor Dimensions (MM) : 42 x 5.5 Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 3 Resistance Class : 1Mω - 1Gω Resistance Value (OHM) : 10M Voltage Rating (V) : 10000 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Thick Film Product Type : Fixed Resistor Resistor Type : High Value/High Voltage Resistor Termination Features Number of Terminations : 2 Passive Component Termination Material Type : Tinned Copper Leads Usage Conditions Operating Temperature Range (DEGC) : -55 - 150 Temperature Coefficient (PPMC) : ±100

Body Features


  • Passive Component Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Through-Hole Resistor Dimensions (MM) : 42 x 5.5

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 10
  • Power Rating (WATT) : 3
  • Resistance Class : 1MΩ - 1GΩ
  • Resistance Value (OHM) : 10M
  • Voltage Rating (V) : 10000

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Thick Film
  • Product Type : Fixed Resistor
  • Resistor Type : High Value/High Voltage Resistor

Termination Features


  • Number of Terminations : 2
  • Passive Component Termination Material Type : Tinned Copper Leads

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 150
  • Temperature Coefficient (PPMC) : ±100
Buy Now

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 1879907-2
Product Name Through-Hole Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E7 ohms
Tolerance 10 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers