TE Connectivity ™ Through Hole Resistors - 1879901-1 1879901-1

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196311-1879901-1 Resistance: 100 Ω Categories: Through Hole Resistors Alternative Parts (Cross-Reference): R9007100RJ; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196311-1879901-1 Resistance: 100 Ω Categories: Through Hole Resistors Alternative Parts (Cross-Reference): R9007100RJ; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 1879901-1 - 1196311-1879901-1 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - 1879901-1
1196311-1879901-1
Through Hole Resistors - 1879901-1 1196311-1879901-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1196311-1879901-1 Resistance: 100 Ω Categories: Through Hole Resistors Alternative Parts (Cross-Reference): R9007100RJ; Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1196311-1879901-1
Resistance: 100 Ω
Categories: Through Hole Resistors
Alternative Parts (Cross-Reference): R9007100RJ;
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Resistor - 53-1879901-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
R9007 100R SURGE RESISTOR Product overview: 1879901-1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-1879901-1 can be used for catalog matching and distributor lookup.

R9007 100R SURGE RESISTOR Product overview: 1879901-1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-1879901-1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1196311-1879901-1 53-1879901-1
Product Name Through Hole Resistors - 1879901-1 Resistor
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details