Body Features Lead Type : Axial-Leaded
Configuration Features Number of Resistors : 1
Dimensions Passive Component Dimensions (MM) : 16 x 5.5
Electrical Characteristics Operating Voltage (V) : 350 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 3 Resistance Class : Up to 1kω Resistance Value (OHM) : 1K
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Metal Oxide Film Resistor Type : Power Resistor
Termination Features Number of Terminations : 2 Termination Area Base Material : Copper
Usage Conditions Operating Temperature Range (DEGC) : -55 - 235 Temperature Coefficient (PPMC) : ±350
Body Features
Configuration Features
Dimensions
- Passive Component Dimensions (MM) : 16 x 5.5
Electrical Characteristics
- Operating Voltage (V) : 350
- Passive Component Tolerance (PCT) : 5
- Power Rating (WATT) : 3
- Resistance Class : Up to 1kΩ
- Resistance Value (OHM) : 1K
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Metal Oxide Film
- Resistor Type : Power Resistor
Termination Features
- Number of Terminations : 2
- Termination Area Base Material : Copper
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 235
- Temperature Coefficient (PPMC) : ±350