TE Connectivity Through-Hole Resistors 1879556-5

Description
Body Features Lead Type : Radial-Leaded FASTON Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 90 x 19 x 19 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 40 Resistance Class : Up to 1kω Resistance Value (OHM) : 20 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet
Description
Body Features Lead Type : Radial-Leaded FASTON Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 90 x 19 x 19 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 40 Resistance Class : Up to 1kω Resistance Value (OHM) : 20 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1879556-5 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1879556-5
Through-Hole Resistors 1879556-5
Body Features Lead Type : Radial-Leaded FASTON Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 90 x 19 x 19 Electrical Characteristics Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 40 Resistance Class : Up to 1kω Resistance Value (OHM) : 20 Packaging Features Packaging Method : Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ] Temperature Coefficient (PPMC) : ±300

Body Features


  • Lead Type : Radial-Leaded FASTON

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 90 x 19 x 19

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 40
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 20

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -55 - 250 DEGC  [-67 - 482 DEGF ]
  • Temperature Coefficient (PPMC) : ±300
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
1879556-5
Resistors 1879556-5
SQH40 20R 5% (WIRE) 6.35MM FASTON

SQH40 20R 5% (WIRE) 6.35MM FASTON

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1879556-5 1879556-5
Product Name Through-Hole Resistors Resistors
Mounting / Packaging ThroughHole
Resistance Range 20 ohms
Tolerance 5 +/- %
Temperature Coefficient 300 ±ppm/°C
Power Rating 40 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers