TE Connectivity Surface Mount Resistors 1879534-7

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .125 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 115K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .125 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 115K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1879534-7 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1879534-7
Surface Mount Resistors 1879534-7
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 2 MM  [.079 INCH ] Product Width : 1.25 MM  [.049 INCH ] Electrical Characteristics Operating Voltage (V) : 150 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .125 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 115K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 0805 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 2 MM  [.079 INCH ]
  • Product Width : 1.25 MM  [.049 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 150
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .125
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 115K

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 0805
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
SMD 8W Resistor - 52-1879534-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-1879534-7
SMD 8W Resistor 52-1879534-7
Res Thick Film 0805 115K Ohm 1% 1/8W 200ppm/C Molded SMD SMD T/R Product overview: 1879534-7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-1879534-7 can be used for catalog matching and distributor lookup.

Res Thick Film 0805 115K Ohm 1% 1/8W 200ppm/C Molded SMD SMD T/R Product overview: 1879534-7 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-1879534-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - 1879534-7 - 1193947-1879534-7 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 1879534-7
1193947-1879534-7
Chip Resistor - Surface Mount - 1879534-7 1193947-1879534-7
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1193947-1879534-7 Packaging: Tape & Reel (TR) Termination: Solder Voltage Rating: 150 V Length: 2 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Composition: Power resistor, Thick Film Height: 550 µm Number of Terminations: 2 Resistance: 115 kΩ Power Rating: 125 mW Number of Resistors: 1 Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): CRGV0805F115K; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 0805 ELV: Compliant Max Power Dissipation: 125 mW Max Operating Temperature: 125 °C Case Code (Metric): 2012

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1193947-1879534-7
Packaging: Tape & Reel (TR)
Termination: Solder
Voltage Rating: 150 V
Length: 2 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Composition: Power resistor, Thick Film
Height: 550 µm
Number of Terminations: 2
Resistance: 115 kΩ
Power Rating: 125 mW
Number of Resistors: 1
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Alternative Parts (Cross-Reference): CRGV0805F115K;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
ELV: Compliant
Max Power Dissipation: 125 mW
Max Operating Temperature: 125 °C
Case Code (Metric): 2012

Buy Now
Resistors - 1879534-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1879534-7
Resistors 1879534-7
CRGV0805 1% 115K 800V

CRGV0805 1% 115K 800V

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 1879534-7 52-1879534-7 1193947-1879534-7 1879534-7
Product Name Surface Mount Resistors SMD 8W Resistor Chip Resistor - Surface Mount - 1879534-7 Resistors
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 115000 ohms 115000 ohms 115000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221000 ohms
View Details
3 suppliers
Surface Mount Resistors - 3-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
4 suppliers
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Resistance Te Connectivity - 32AC4822 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
View Details