TE Connectivity Surface Mount Resistors 1879530-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 3.1 MM  [.122 INCH ] Product Width : 1.55 MM  [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 200K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 1206 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 3.1 MM  [.122 INCH ] Product Width : 1.55 MM  [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 200K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 1206 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1879530-8 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1879530-8
Surface Mount Resistors 1879530-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : .55 MM  [.022 INCH ] Product Length : 3.1 MM  [.122 INCH ] Product Width : 1.55 MM  [.061 INCH ] Electrical Characteristics Operating Voltage (V) : 200 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : .25 Resistance Class : 1kω - 1Mω Resistance Value (OHM) : 200K Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thick Film Package Size Code : 1206 Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Usage Conditions Temperature Coefficient (PPMC) : ±200

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .55 MM  [.022 INCH ]
  • Product Length : 3.1 MM  [.122 INCH ]
  • Product Width : 1.55 MM  [.061 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 200
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : .25
  • Resistance Class : 1kΩ - 1MΩ
  • Resistance Value (OHM) : 200K

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thick Film
  • Package Size Code : 1206
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder

Usage Conditions


  • Temperature Coefficient (PPMC) : ±200
Buy Now Datasheet
SMD 4W Resistor - 52-1879530-8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-1879530-8
SMD 4W Resistor 52-1879530-8
Res Thick Film 1206 200K Ohm 5% 1/4W 200ppm/C Molded SMD SMD T/R Product overview: 1879530-8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-1879530-8 can be used for catalog matching and distributor lookup.

Res Thick Film 1206 200K Ohm 5% 1/4W 200ppm/C Molded SMD SMD T/R Product overview: 1879530-8 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-1879530-8 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - 1879530-8 - 1034052-1879530-8 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - 1879530-8
1034052-1879530-8
Chip Resistor - Surface Mount - 1879530-8 1034052-1879530-8
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034052-1879530-8 Packaging: Tape & Reel (TR) Termination: Solder Voltage Rating: 200 V Length: 3.0988 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Composition: Power resistor, Thick Film Height: 550 µm Number of Terminations: 2 Resistance: 200 kΩ Power Rating: 250 mW Number of Resistors: 1 Width: 1.5494 mm Categories: Chip Resistor - Surface Mount Case / Package: 3216 Case / Package: 1206 Alternative Parts (Cross-Reference): 1879530-8CRGV1206J20 0K; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Case Code (Imperial): 1206 ELV: Compliant Max Power Dissipation: 250 mW

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034052-1879530-8
Packaging: Tape & Reel (TR)
Termination: Solder
Voltage Rating: 200 V
Length: 3.0988 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Composition: Power resistor, Thick Film
Height: 550 µm
Number of Terminations: 2
Resistance: 200 kΩ
Power Rating: 250 mW
Number of Resistors: 1
Width: 1.5494 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 3216
Case / Package: 1206
Alternative Parts (Cross-Reference): 1879530-8CRGV1206J200K;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
ELV: Compliant
Max Power Dissipation: 250 mW

Buy Now
Resistors - 1879530-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1879530-8
Resistors 1879530-8
CRGV1206 5% 200K 1000V

CRGV1206 5% 200K 1000V

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 1879530-8 52-1879530-8 1034052-1879530-8 1879530-8
Product Name Surface Mount Resistors SMD 4W Resistor Chip Resistor - Surface Mount - 1879530-8 Resistors
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms 200000 ohms 200000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1879129-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers