1879506-9 -- CRGH0603 1% 15K 0.2W AMP - TE CONNECTIVITY
TE Connectivity
Crgh0603 1% 15K 0.2W Amp - Te Connectivity
1879506-9
Description
CRGH0603 1% 15K 0.2W
Description
CRGH0603 1% 15K 0.2W
Suppliers
Crgh0603 1% 15K 0.2W Amp - Te Connectivity
36AC0452
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC0452 |
|
Product Name
|
Crgh0603 1% 15K 0.2W Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details